Status: | Unknown |
---|---|
Series: | EMC Series |
RoHS: | Unknown |
Prices starting from US$16.75
Distributor | Stock | ||
---|---|---|---|
RS
from US$18.80
|
No stock
|
Buy Now | |
Heilind Electronics
from US$21.94
|
96
in stock
|
Buy Now | |
Newark Electronics
from US$21.27
|
61
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$21.94
|
32
in stock
|
Buy Now | |
Farnell
from US$19.30
|
18
in stock
|
Buy Now | |
Avnet America
from US$30.77
|
-
|
Buy Now | |
RS Americas
from US$16.75
|
-
|
Buy Now | |
TE Store
from US$39.74
|
-
|
Buy Now |
Current Rating | 10A |
---|---|
Voltage Rating | 250VAC |
Filter Type | EMI RFI |
Filter Terminals | Quick Connect |
Inductance Min | 1.48mH |
Capacitance | 2.001µF |
Leakage Current Max | 430µA |
Product Range | EMC Series |
SVHC | No SVHC (27-Jun-2018) |
External Depth | 38.9mm |
External Length / Height | 97.8mm |
External Width | 52.6mm |
Input Voltage Max | 250V |
Leakage Current | 0.43mA |
No. of Phases | Single Phase |
1-6609037-3 10EMC1=F8128 | Heilind Electronics |
Rfi Power Line Filter, 10A, 430Ua | Newark Electronics |
FILTER, 10A, 1 PHASE | Farnell |
RFIPowerLineCompactDualStageFilter,10AMP | RS |
Power Line Filter 50Hz/60Hz 10A 250VAC Quick Connect Flange Mount | Avnet America |
Filter 2-Stage RFI Line 1 Phase 250VAC 10A Flange Mount Corcom/EMC Series | TE Connectivity 10EMC1 | RS Americas |
10EMC1=F8128 Current Rating: 10 A Input Termination Type: .250" FASTON Output Termination Type: .250" FASTON Leakage Current (Max) (120VAC, 60Hz): .21 mA Leakage Current (Max) (250VAC, 50Hz): .36 mA Single Phase Filters & Corcom Emc Series | 10 A .250" FASTON .21 mA | Part Number: 10EMC1 | Internal Number: 1-6609037-3 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 10EMC1?
Additional datasheets, footprints and schematics for 10EMC1 are listed on our Part Details page. You can also find images and similar parts to 10EMC1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10EMC1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10EMC1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10EMC1 fall under?
The 10EMC1 is listed under Passive Components > EMC / RFI Suppression > Suppression Filters.
Can I view similar or alternative parts?
You can view similar parts to 10EMC1 when available in the Suppression Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10EMC1 you can contact the distributor directly for product support, shipping queries etc.
Is the 10EMC1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 10EMC1 have stock available?
Authorised distributors including Heilind Electronics, Newark Electronics, Heilind Electronics Asia, Farnell and RS have stock available or on a lead time for 10EMC1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10EMC1 often in real-time on the comparison pages.
What if I can't find stock of 10EMC1?
You can fill out our help required form which you can use to request a quote for 10EMC1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.