Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Filter Applications | General Purpose |
---|---|
Voltage Rating | 250VAC |
Current Rating | 10A |
Filter Input Terminals | Wire Leaded |
Filter Output Terminals | Wire Leaded |
RoHS Compliant | Yes |
10EK3=F7094 S0 Current Rating: 10 A Input Termination Type: Wire Lead Output Termination Type: Wire Lead Leakage Current (Max) (120VAC, 60Hz): .21 mA Leakage Current (Max) (250VAC, 50Hz): .36 mA Single Phase Filters & Corcom K Series | 10 A Wire Lead .21 mA | Part Number: 10EK3 | Internal Number: 1-6609027-4 | TE Connectivity | TE Store |
Power Line Filter, 1 Phase, 10A, 250Vac | Newark Electronics |
Filter RFI Power Line 10 A 250 VAC Wire Lead K Series | TE Connectivity 10EK3 | RS Americas |
Where can I find additional details, specifications and documents for a 10EK3?
Additional datasheets, footprints and schematics for 10EK3 are listed on our Part Details page. You can also find images and similar parts to 10EK3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10EK3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10EK3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10EK3 fall under?
The 10EK3 is listed under Passive Components > EMC / RFI Suppression > Suppression Filters > Power Line Chassis Mount Suppression Filters.
Can I view similar or alternative parts?
You can view similar parts to 10EK3 when available in the Power Line Chassis Mount Suppression Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10EK3 you can contact the distributor directly for product support, shipping queries etc.
Is the 10EK3 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 10EK3 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 10EK3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10EK3 often in real-time on the comparison pages.
What if I can't find stock of 10EK3?
You can fill out our help required form which you can use to request a quote for 10EK3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.