Status: | Unknown |
---|---|
Series: | HT Style |
RoHS: | Compliant |
Prices starting from US$39.70
Filter Applications | Medical |
---|---|
Voltage Rating | 250VAC |
Current Rating | 10A |
No. of Phases | Single Phase |
No. of Stages | 1 Stage |
Filter Input Terminals | Quick Connect |
Product Range | HT Style |
RoHS Compliant | Yes |
10EHT1=F7667 S0 Current Rating: 10 A Input Termination Type: .250" FASTON Output Termination Type: .250" FASTON Leakage Current (Max) (120VAC, 60Hz): .002 mA Leakage Current (Max) (250VAC, 50Hz): .005 mA Single Phase Filters & Corcom Ht Series | 10 A .250" FASTON .002 mA | Part Number: 10EHT1 | Internal Number: 6609053-9 | TE Connectivity | TE Store |
Filter | RS |
10Eht1=F7667 S0 |Corcom Te Connectivity 10EHT1 | Newark Electronics |
Power Line Filter 50Hz/60Hz 10A 250VAC Quick Connect Flange Mount | Avnet America |
Filter 10 A 250 VAC 50/60 Hz UL Recognized CSA Certified VDE Approved 10EHT1 | TE Connectivity 10EHT1 | RS Americas |
POWER LINE FILTER, 1 PHASE, 10A, 250VAC | Farnell |
Power Line Filter, 240V 1 Phase 2W+G, 10 A, 0.02 - 30 MHz, Surface Mount | Carlton-Bates |
Where can I find additional details, specifications and documents for a 10EHT1?
Additional datasheets, footprints and schematics for 10EHT1 are listed on our Part Details page. You can also find images and similar parts to 10EHT1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10EHT1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10EHT1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10EHT1 fall under?
The 10EHT1 is listed under Passive Components > EMC / RFI Suppression > Suppression Filters > Power Line Chassis Mount Suppression Filters.
Can I view similar or alternative parts?
You can view similar parts to 10EHT1 when available in the Power Line Chassis Mount Suppression Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10EHT1 you can contact the distributor directly for product support, shipping queries etc.
Is the 10EHT1 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 10EHT1 have stock available?
Authorised distributors including TE Store, RS, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 10EHT1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10EHT1 often in real-time on the comparison pages.
What if I can't find stock of 10EHT1?
You can fill out our help required form which you can use to request a quote for 10EHT1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.