CAPACITANCE | 0.01 F |
---|---|
VOLTAGE RATING | 250VAC |
CURRENT RATING | 10A |
FILTER TYPE | MEDICAL |
FILTER TERMINALS | QUICK CONNECT |
INDUCTANCE MIN | 360 H |
LEAKAGE CURRENT MAX | 5 A |
PRODUCT RANGE | CORCOM H SERIES |
RoHS Compliant | YES |
10EH1=F7647 S0 Current Rating: 10 A Input Termination Type: .250" FASTON Output Termination Type: .250" FASTON Leakage Current (Max) (120VAC, 60Hz): .002 mA Leakage Current (Max) (250VAC, 50Hz): .005 mA Single Phase Filters & Corcom H Series | 10 A .250" FASTON .002 mA | Part Number: 10EH1 | Internal Number: 6609012-5 | TE Connectivity | TE Store |
6609012-5 10EH1=F7647 S0 | Heilind Electronics |
Filter,10 A,2250 VDC (Line to Ground),250 VAC (Max.),Panel Mount, H Series, | TE Connectivity 10EH1 | RS Americas |
Rfi Power Line Filter, 10A, 5Ua | Newark Electronics |
Power Line Filter 50Hz/60Hz 10A 250VAC Quick Connect Panel Mount | Avnet America |
Where can I find additional details, specifications and documents for a 10EH1?
Additional datasheets, footprints and schematics for 10EH1 are listed on our Part Details page. You can also find images and similar parts to 10EH1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10EH1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10EH1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10EH1 fall under?
The 10EH1 is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to 10EH1 when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10EH1 you can contact the distributor directly for product support, shipping queries etc.
Is the 10EH1 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 10EH1 have stock available?
Authorised distributors including TE Store, Heilind Electronics, RS Americas, Heilind Electronics Asia and Newark Electronics have stock available or on a lead time for 10EH1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10EH1 often in real-time on the comparison pages.
What if I can't find stock of 10EH1?
You can fill out our help required form which you can use to request a quote for 10EH1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.