Status: | Unknown |
---|---|
Series: | GG HG Style |
RoHS: | Unknown |
Product Range | GG HG Style |
---|---|
Gender | Plug |
Voltage Rating | 250VAC |
Current Rating | 10A |
Connector Mounting | Panel Mount |
Contact Termination Type | Quick Connect |
Capacitance | 101nF |
Inductance Min | 270µH |
10EGS1-2=F8241 Filter Type: Power Entry Module Input Voltage Selection: None Filter Switch Type: No Switch Filter Shield Type: Complete Can Product Orientation: Right Angle Power Entry Module Switch Complete Can | Corcom Gg Series Multi-Function Inlet Fi | Part Number: 10EGS1-2 | Internal Number: 1609117-8 | TE Connectivity | TE Store |
Power Entry Module, 10A, 420Ua | Newark Electronics |
Filter, Power Line, 10 A, 250 VAC, 50/60 HZ, Two 5 x 20 Fuse Holders, 10EGS1-2 | TE Connectivity 10EGS1-2 | RS Americas |
Where can I find additional details, specifications and documents for a 10EGS1-2?
Additional datasheets, footprints and schematics for 10EGS1-2 are listed on our Part Details page. You can also find images and similar parts to 10EGS1-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10EGS1-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10EGS1-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10EGS1-2 fall under?
The 10EGS1-2 is listed under TE Connectivity Parts.
Can I view similar or alternative parts?
You can view similar parts to 10EGS1-2 when available in the TE Connectivity Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10EGS1-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 10EGS1-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 10EGS1-2 have stock available?
Authorised distributors including TE Store, Newark Electronics and RS Americas have stock available or on a lead time for 10EGS1-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10EGS1-2 often in real-time on the comparison pages.
What if I can't find stock of 10EGS1-2?
You can fill out our help required form which you can use to request a quote for 10EGS1-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.