Status: | Unknown |
---|---|
Series: | GG HG Style |
RoHS: | Unknown |
Prices starting from US$5.56
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$23.75
|
26
in stock
|
Buy Now | |
TE Store
from US$41.26
|
202
in stock
|
Buy Now | |
Newark Electronics
from US$5.56
|
26
in stock
|
Buy Now | |
element14
from US$18.90
|
26
in stock
|
Buy Now | |
Rapid Electronics
from US$20.50
|
5
in stock
|
Buy Now | |
Avnet America
from US$18.62
|
-
|
Buy Now | |
RS Americas
from US$29.31
|
-
|
Buy Now |
Product Range | GG HG Style |
---|---|
Gender | Plug |
Voltage Rating | 250VAC |
Current Rating | 10A |
Connector Mounting | Flange Mount |
Contact Termination Type | Solder |
Capacitance | 101nF |
Contact Termination | Solder |
10EGG8-2=F8244 Filter Type: Power Entry (Filtered/Unfiltered) Input Voltage Selection: None Filter Switch Type: No Switch Filter Shield Type: Shielded Product Orientation: Vertical Power Entry (Filtered/Unfiltered) Switch Shielded | Corcom Gg Series Multi-Function Inlet Fi | Part Number: 10EGG8-2 | Internal Number: 3-1609115-6 | TE Connectivity | TE Store |
Power Entry Module, 10A, 420Ua | Newark Electronics |
POWER ENTRY MODULE, 10A, 420UA | element14 |
AC Power Entry Modules 10A IEC-WIRE LEAD FLANGE | Rapid Electronics |
Cable Assembly Wire Lead 0.178m 18AWG 3 POS Filtered Power M | Avnet America |
Filter, Power Line, 10 A, 250 VAC, 50/60 HZ, Two 5 x 20 Fuse Holders | TE Connectivity 10EGG8-2 | RS Americas |
Where can I find additional details, specifications and documents for a 10EGG8-2?
Additional datasheets, footprints and schematics for 10EGG8-2 are listed on our Part Details page. You can also find images and similar parts to 10EGG8-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10EGG8-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10EGG8-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10EGG8-2 fall under?
The 10EGG8-2 is listed under TE Connectivity Parts.
Can I view similar or alternative parts?
You can view similar parts to 10EGG8-2 when available in the TE Connectivity Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10EGG8-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 10EGG8-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 10EGG8-2 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and Rapid Electronics have stock available or on a lead time for 10EGG8-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10EGG8-2 often in real-time on the comparison pages.
What if I can't find stock of 10EGG8-2?
You can fill out our help required form which you can use to request a quote for 10EGG8-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.