Status: | Unknown |
---|---|
Series: | GG HG Style |
RoHS: | Unknown |
Prices starting from US$17.02
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$20.96
|
6
in stock
|
Buy Now | |
TE Store
from US$33.52
|
308
in stock
|
Buy Now | |
Newark Electronics
from US$19.62
|
6
in stock
|
Buy Now | |
element14
from US$17.02
|
6
in stock
|
Buy Now | |
Rapid Electronics
from US$24.42
|
2
in stock
|
Buy Now | |
Chip One Stop
from US$24.10
|
2
in stock
|
Buy Now | |
RS Americas
from US$19.70
|
2
in stock
|
Buy Now | |
Avnet America
from US$17.45
|
-
|
Buy Now |
Product Range | GG HG Style |
---|---|
Gender | Plug |
Voltage Rating | 250VAC |
Current Rating | 10A |
Connector Mounting | Flange Mount |
Contact Termination Type | Quick Connect |
Capacitance | 101nF |
Inductance Min | 270µH |
10EGG1-1=F8227 Filter Type: Power Entry (Filtered/Unfiltered) Input Voltage Selection: None Filter Switch Type: No Switch Filter Shield Type: Filter Shield Product Orientation: Vertical Power Entry (Filtered/Unfiltered) Switch Filter Shield | Corcom Gg Series Multi-Function Inlet Fi | Part Number: 10EGG1-1 | Internal Number: 3-1609115-4 | TE Connectivity | TE Store |
Power Entry Module, 10A, 420Ua | Newark Electronics |
POWER ENTRY MODULE, 10A, 420UA | element14 |
AC Power Entry Modules 10A SINGLE FUSE | Rapid Electronics |
Corcom, Filter, Power Line, 10 A, 250 VAC, 50/60 HZ, One 5 x 20 Fuse Holder | TE Connectivity 10EGG1-1 | RS Americas |
Power Entry Module EMI/RFI Filtered M 3 POS 250VAC 10A Fuse ST 1 Port | Avnet America |
Where can I find additional details, specifications and documents for a 10EGG1-1?
Additional datasheets, footprints and schematics for 10EGG1-1 are listed on our Part Details page. You can also find images and similar parts to 10EGG1-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10EGG1-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10EGG1-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10EGG1-1 fall under?
The 10EGG1-1 is listed under Connectors > Power Entry Connectors > Power Entry Connectors.
Can I view similar or alternative parts?
You can view similar parts to 10EGG1-1 when available in the Power Entry Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10EGG1-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 10EGG1-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 10EGG1-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and Rapid Electronics have stock available or on a lead time for 10EGG1-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10EGG1-1 often in real-time on the comparison pages.
What if I can't find stock of 10EGG1-1?
You can fill out our help required form which you can use to request a quote for 10EGG1-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.