Status: | Unknown |
---|---|
Series: | EDP Series |
RoHS: | Unknown |
Prices starting from US$14.68
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$15.29
|
18
in stock
|
Buy Now | |
TE Store
from US$33.62
|
123
in stock
|
Buy Now | |
Newark Electronics
from US$25.87
|
25
in stock
|
Buy Now | |
Rapid Electronics
from US$21.85
|
25
in stock
|
Buy Now | |
Chip One Stop
from US$27.80
|
25
in stock
|
Buy Now | |
element14
from US$15.94
|
18
in stock
|
Buy Now | |
Avnet America
from US$26.34
|
-
|
Buy Now | |
RS Americas
from US$19.71
|
-
|
Buy Now | |
TTI Europe
from US$14.68
|
-
|
Buy Now |
Capacitance | - |
---|---|
Voltage Rating | 250VAC |
Filter Type | EMI RFI |
Current Rating | 10A |
Filter Terminals | Through Hole |
Inductance Min | - |
Leakage Current Max | 380µA |
Product Range | EDP Series |
SVHC | No SVHC (27-Jun-2018) |
No. of Phases | Single Phase |
Voltage Rating VAC | 250V |
10EDP=F7690 S0 Current Rating: 10 A Input Termination Type: PCB Pins .025" Square Output Termination Type: PCB Pins .025" Square Leakage Current (Max) (120VAC, 60Hz): .25 mA Leakage Current (Max) (250VAC, 50Hz): .42 mA Single Phase Filters & Corcom Edp Series | 10 A PCB Pins .025" Square .25 mA | Part Number: 10EDP | Internal Number: 6609065-4 | TE Connectivity | TE Store |
10Edp=F7690 S0 |Corcom Te Connectivity 10EDP | Newark Electronics |
Single Phase EMI Filter 250V 50/60HzHz | Rapid Electronics |
FILTER, 10A, PCB MOUNT | element14 |
Power Line Filter 50Hz/60Hz 10A 250VAC PC Pins Thru-Hole | Avnet America |
Corcom Filter 10 A 250 VAC (Max.) 50/60 Hz PCB | TE Connectivity 10EDP | RS Americas |
10A 250V PCB MOUNT | TTI Europe |
Where can I find additional details, specifications and documents for a 10EDP?
Additional datasheets, footprints and schematics for 10EDP are listed on our Part Details page. You can also find images and similar parts to 10EDP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10EDP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10EDP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10EDP fall under?
The 10EDP is listed under Passive Components > EMC / RFI Suppression > Suppression Filters.
Can I view similar or alternative parts?
You can view similar parts to 10EDP when available in the Suppression Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10EDP you can contact the distributor directly for product support, shipping queries etc.
Is the 10EDP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 10EDP have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and element14 have stock available or on a lead time for 10EDP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10EDP often in real-time on the comparison pages.
What if I can't find stock of 10EDP?
You can fill out our help required form which you can use to request a quote for 10EDP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.