Status: | Unknown |
---|---|
Series: | EBF Series |
RoHS: | Unknown |
Prices starting from US$14.40
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$14.40
|
No stock
|
Buy Now | |
TE Store
from US$33.92
|
602
in stock
|
Buy Now | |
Rapid Electronics
from US$15.64
|
248
in stock
|
Buy Now | |
Chip One Stop
from US$20.20
|
20
in stock
|
Buy Now | |
RS Americas
from US$23.39
|
14
in stock
|
Buy Now | |
Newark Electronics
from US$18.18
|
-
|
Buy Now | |
Avnet America
from US$14.97
|
-
|
Buy Now | |
element14
from US$14.58
|
-
|
Buy Now |
Capacitance | 48500pF |
---|---|
Voltage Rating | 250VAC |
Filter Type | IEC Mains |
Current Rating | 10A |
Filter Terminals | Quick Connect |
Inductance Min | 350µH |
Leakage Current Max | 190µA |
Product Range | EBF Series |
SVHC | No SVHC (27-Jun-2018) |
External Depth | 65.3mm |
External Length / Height | 25.4mm |
External Width | 50.5mm |
Leakage Current | 190µA |
No. of Phases | Single Phase |
Voltage Rating VAC | 250V |
10EBF1=F7628 S0 Filter Type: Power Line Product Orientation: Right Angle Leakage Current (Max) (120VAC, 60Hz): 250 µA Leakage Current (Max) (250VAC, 50Hz): 500 µA Current Rating: 10 A Power Line Right Angle 250 µA 500 µA | Corcom Iec-Filtered Inlets & Ebf-Series | Part Number: 10EBF1 | Internal Number: 6609018-7 | TE Connectivity | TE Store |
Power Entry Modules 10A IEC - FASTON FLANGE MOUNT | Rapid Electronics |
Power Line Filter, Right Angle, 10A, 250VAC, Flanged, Corcom EBF Series | TE Connectivity 10EBF1 | RS Americas |
Filter, Outlet, 10A | Newark Electronics |
Power Entry Module EMI/RFI Filtered M 3 POS 250VAC 10A ST 1 Port | Avnet America |
FILTER, OUTLET, 10A | element14 |
Where can I find additional details, specifications and documents for a 10EBF1?
Additional datasheets, footprints and schematics for 10EBF1 are listed on our Part Details page. You can also find images and similar parts to 10EBF1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10EBF1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10EBF1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10EBF1 fall under?
The 10EBF1 is listed under Passive Components > EMC / RFI Suppression > Suppression Filters.
Can I view similar or alternative parts?
You can view similar parts to 10EBF1 when available in the Suppression Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10EBF1 you can contact the distributor directly for product support, shipping queries etc.
Is the 10EBF1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 10EBF1 have stock available?
Authorised distributors including TE Store, Rapid Electronics, Chip One Stop, RS Americas and Newark Electronics have stock available or on a lead time for 10EBF1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10EBF1 often in real-time on the comparison pages.
What if I can't find stock of 10EBF1?
You can fill out our help required form which you can use to request a quote for 10EBF1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.