Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type A | DVI-D Plug |
---|---|
Connector Type B | DVI-D Plug |
Cable Length - Imperial | 16.4ft |
Cable Length - Metric | 5m |
Jacket Color | Black |
Product Range | - |
5M Dvi-D Dvi Dual Link Cable Male To Male | Newark Electronics |
Where can I find additional details, specifications and documents for a 10DV-07105-G?
Additional datasheets, footprints and schematics for 10DV-07105-G are listed on our Part Details page. You can also find images and similar parts to 10DV-07105-G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10DV-07105-G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10DV-07105-G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10DV-07105-G fall under?
The 10DV-07105-G is listed under Cable Leads & Connectors > Leads > Audio Video Leads.
Can I view similar or alternative parts?
You can view similar parts to 10DV-07105-G when available in the Audio Video Leads range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10DV-07105-G you can contact the distributor directly for product support, shipping queries etc.
Is the 10DV-07105-G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 10DV-07105-G have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 10DV-07105-G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10DV-07105-G often in real-time on the comparison pages.
What if I can't find stock of 10DV-07105-G?
You can fill out our help required form which you can use to request a quote for 10DV-07105-G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.