Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type A | DisplayPort Plug |
---|---|
Connector Type B | HDMI Plug |
Cable Length - Imperial | 6ft |
Cable Length - Metric | 1.83m |
Jacket Color | Black |
Product Range | - |
Audio Video Connector A | DVI Plug |
6 Displayport Male To Hdmi Male Cable | Newark Electronics |
6 DisplayPort Male to HDMI Male Cable | Farnell |
Where can I find additional details, specifications and documents for a 10DP-DPHM2-06?
Additional datasheets, footprints and schematics for 10DP-DPHM2-06 are listed on our Part Details page. You can also find images and similar parts to 10DP-DPHM2-06 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10DP-DPHM2-06 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10DP-DPHM2-06 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10DP-DPHM2-06 fall under?
The 10DP-DPHM2-06 is listed under Cable Leads & Connectors > Adaptors > Audio Video Adaptors.
Can I view similar or alternative parts?
You can view similar parts to 10DP-DPHM2-06 when available in the Audio Video Adaptors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10DP-DPHM2-06 you can contact the distributor directly for product support, shipping queries etc.
Is the 10DP-DPHM2-06 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 10DP-DPHM2-06 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 10DP-DPHM2-06.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10DP-DPHM2-06 often in real-time on the comparison pages.
What if I can't find stock of 10DP-DPHM2-06?
You can fill out our help required form which you can use to request a quote for 10DP-DPHM2-06 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.