Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | IEC C14 |
---|---|
Current Rating | 10A |
Voltage Rating | 250VAC |
Connector Terminals | Quick Connect |
Connector Mounting | Snap-In, Flange Mount |
Gender | Plug |
RoHS Compliant | Yes |
10Cuff1=F8306 |Corcom Te Connectivity 10CUFF1 | Newark Electronics |
AC Power Entry Modules 10A FILTERED FLUSH MOUNT | Rapid Electronics |
Power Entry Module EMI/RFI Filtered PL 3 POS 250VAC 10A Switch ST 1 Port | Avnet America |
POWER ENTRY MODULE, 1U HEIGHT POWER, 10A, 2 LOAD TERMINALS, 2 MOUNTING HOLES | TE Connectivity 10CUFF1 | RS Americas |
Where can I find additional details, specifications and documents for a 10CUFF1?
Additional datasheets, footprints and schematics for 10CUFF1 are listed on our Part Details page. You can also find images and similar parts to 10CUFF1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10CUFF1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10CUFF1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10CUFF1 fall under?
The 10CUFF1 is listed under Connectors > Power Entry Connectors > Power Entry Connectors.
Can I view similar or alternative parts?
You can view similar parts to 10CUFF1 when available in the Power Entry Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10CUFF1 you can contact the distributor directly for product support, shipping queries etc.
Is the 10CUFF1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 10CUFF1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Avnet America and RS Americas have stock available or on a lead time for 10CUFF1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10CUFF1 often in real-time on the comparison pages.
What if I can't find stock of 10CUFF1?
You can fill out our help required form which you can use to request a quote for 10CUFF1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.