Status: | Unknown |
---|---|
Series: | C Style Filtered |
RoHS: | Unknown |
Prices starting from US$13.92
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$22.80 |
522
|
Buy Now | |
TE Store | US$42.99 |
528
|
Buy Now | |
Newark Electronics | US$21.56 |
522
|
Buy Now | |
element14 | US$19.96 |
522
|
Buy Now | |
Heilind Electronics | US$23.58 |
389
|
Buy Now | |
Heilind Electronics Asia | US$23.58 |
129
|
Buy Now | |
RS Americas | US$13.92 |
119
|
Buy Now | |
Avnet America | US$33.59 |
-
|
Buy Now |
Product Range | C Style Filtered |
---|---|
Gender | Plug |
Voltage Rating | 250VAC |
Current Rating | 10A |
Connector Mounting | Panel Mount |
Contact Termination Type | Quick Connect |
Contact Termination | Quick Connect |
10CFS1 S0=F7826 Filter Type: Power Entry Module Input Voltage Selection: None Filter Switch Type: DPST Filter Shield Type: Complete Can Product Orientation: Vertical Power Entry Module DPST Complete Can | Corcom C Series Multi-Function Inlet Fil | Part Number: 10CFS1 | Internal Number: 1-6609113-4 | TE Connectivity | TE Store |
Filtered Iec Module, C14, 10A, Qc | Newark Electronics |
FILTERED IEC MODULE, C14, 10A, QC | element14 |
1-6609113-4 10CFS1 S0=F7826 | Heilind Electronics |
Power Entry Module, Power Entry, 250 VAC, 10 A, 0.031 to 0.098 in., Corcom C | TE Connectivity 10CFS1 | RS Americas |
Power Entry Module EMI/RFI Filtered M 3 POS 250VAC 10A Switch ST 1 Port | Avnet America |
Where can I find additional details, specifications and documents for a 10CFS1?
Additional datasheets, footprints and schematics for 10CFS1 are listed on our Part Details page. You can also find images and similar parts to 10CFS1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10CFS1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10CFS1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10CFS1 fall under?
The 10CFS1 is listed under Connectors > Power Entry Connectors > Power Entry Connectors.
Can I view similar or alternative parts?
You can view similar parts to 10CFS1 when available in the Power Entry Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10CFS1 you can contact the distributor directly for product support, shipping queries etc.
Is the 10CFS1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 10CFS1 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and Heilind Electronics have stock available or on a lead time for 10CFS1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10CFS1 often in real-time on the comparison pages.
What if I can't find stock of 10CFS1?
You can fill out our help required form which you can use to request a quote for 10CFS1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.