Status: | Unknown |
---|---|
Series: | C Series |
RoHS: | Compliant |
Connector Type | IEC C14 |
---|---|
Current Rating | 10A |
Voltage Rating | 250VAC |
Connector Terminals | Quick Connect |
Connector Mounting | Snap-In, Flange Mount |
Product Range | C Series |
Gender | Plug |
RoHS Compliant | Yes |
Module, Power Entry, Two Function, DPSTw/IEC 320 connector, Flange, Unfiltered | TE Connectivity 10CE1 | RS Americas |
Connector Type:Iec C14 | Newark Electronics |
Connector Type:IEC C14 | element14 |
Connector Type: IEC C14 | Farnell |
C Series Power Entry Module with Switch 10 A Spade Terminal Output Flange Mount | Avnet America |
Where can I find additional details, specifications and documents for a 10CE1?
Additional datasheets, footprints and schematics for 10CE1 are listed on our Part Details page. You can also find images and similar parts to 10CE1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10CE1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10CE1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10CE1 fall under?
The 10CE1 is listed under Connectors > Power Entry Connectors > Power Entry Connectors.
Can I view similar or alternative parts?
You can view similar parts to 10CE1 when available in the Power Entry Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10CE1 you can contact the distributor directly for product support, shipping queries etc.
Is the 10CE1 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 10CE1 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for 10CE1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10CE1 often in real-time on the comparison pages.
What if I can't find stock of 10CE1?
You can fill out our help required form which you can use to request a quote for 10CE1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.