Status: | Unknown |
---|---|
Series: | 10BQ Series |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 15V |
---|---|
Forward Current If(AV) | 1A |
Diode Configuration | Single |
Diode Case Style | DO-214AA |
No. of Pins | 2Pins |
Forward Voltage VF Max | 320mV |
Forward Surge Current Ifsm Max | 140A |
Operating Temperature Max | 125°C |
Product Range | 10BQ Series |
Automotive Qualification Standard | - |
Current Ifsm | 140A |
Diode Type | Schottky |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +125°C |
Semiconductor Technology | Si |
Termination Type | Surface Mount Device |
DIODE, SCHOTTKY, 1A, 15V, SMB | Farnell |
Where can I find additional details, specifications and documents for a 10BQ015TRPBF?
Additional datasheets, footprints and schematics for 10BQ015TRPBF are listed on our Part Details page. You can also find images and similar parts to 10BQ015TRPBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10BQ015TRPBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10BQ015TRPBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10BQ015TRPBF fall under?
The 10BQ015TRPBF is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to 10BQ015TRPBF when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10BQ015TRPBF you can contact the distributor directly for product support, shipping queries etc.
Is the 10BQ015TRPBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 10BQ015TRPBF have stock available?
Authorised distributors including Farnell and element14 have stock available or on a lead time for 10BQ015TRPBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10BQ015TRPBF often in real-time on the comparison pages.
What if I can't find stock of 10BQ015TRPBF?
You can fill out our help required form which you can use to request a quote for 10BQ015TRPBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.