Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type A | 3.5mm Stereo Phone Plug |
---|---|
Connector Type B | 3.5mm Stereo Phone Jack |
Cable Length - Imperial | 6ft |
Cable Length - Metric | 1.8m |
Jacket Color | - |
Product Range | - |
Cable Length | 6ft |
Computers | Newark Electronics |
Where can I find additional details, specifications and documents for a 10A3-01206?
Additional datasheets, footprints and schematics for 10A3-01206 are listed on our Part Details page. You can also find images and similar parts to 10A3-01206 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10A3-01206 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10A3-01206 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10A3-01206 fall under?
The 10A3-01206 is listed under Cable Leads & Connectors > Leads > Computer Leads.
Can I view similar or alternative parts?
You can view similar parts to 10A3-01206 when available in the Computer Leads range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10A3-01206 you can contact the distributor directly for product support, shipping queries etc.
Is the 10A3-01206 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 10A3-01206 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 10A3-01206.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10A3-01206 often in real-time on the comparison pages.
What if I can't find stock of 10A3-01206?
You can fill out our help required form which you can use to request a quote for 10A3-01206 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.