10A3-01125 Cable Assemblies by Comtop Connectivity Solutions

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.49

Distributor Stock
Logo for Farnell
Farnell
from US$2.70
No stock
Buy Now
Logo for element14
element14
from US$2.49
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Connector Type A 3.5mm Stereo Phone Plug
Connector Type B 3.5mm Stereo Phone Plug
Cable Length - Imperial 25ft
Cable Length - Metric 7.62m
Jacket Color Black
RoHS Compliant Yes

Alternative Descriptions

Connector Type A:3.5mm Stereo Phone Plug | element14
Connector Type A: 3.5mm Stereo Phone Plug | Farnell
Connector Type A:3.5Mm Stereo Phone Plug | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 10A3-01125?

Additional datasheets, footprints and schematics for 10A3-01125 are listed on our Part Details page. You can also find images and similar parts to 10A3-01125 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 10A3-01125 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10A3-01125 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 10A3-01125 fall under?

The 10A3-01125 is listed under Cable, Wire & Cable Assemblies > Cable Assemblies > Audio / Video Cable Assemblies.

Can I view similar or alternative parts?

You can view similar parts to 10A3-01125 when available in the Audio / Video Cable Assemblies range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 10A3-01125 you can contact the distributor directly for product support, shipping queries etc.

Is the 10A3-01125 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 10A3-01125 have stock available?

Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for 10A3-01125.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 10A3-01125 often in real-time on the comparison pages.

What if I can't find stock of 10A3-01125?

You can fill out our help required form which you can use to request a quote for 10A3-01125 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay