Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No distributors results available
Diode Configuration | Single |
---|---|
Repetitive Reverse Voltage Vrrm Max | 600V |
Forward Current If(AV) | 10A |
Forward Voltage VF Max | 1V |
Operating Temperature Max | 150°C |
Diode Case Style | R6 |
No. of Pins | 2Pins |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 10A05-T.?
Additional datasheets, footprints and schematics for 10A05-T. are listed on our Part Details page. You can also find images and similar parts to 10A05-T. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10A05-T. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10A05-T. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10A05-T. fall under?
The 10A05-T. is listed under Semiconductors - Discretes > Diodes > Small Signal Diodes.
Can I view similar or alternative parts?
You can view similar parts to 10A05-T. when available in the Small Signal Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10A05-T. you can contact the distributor directly for product support, shipping queries etc.
Is the 10A05-T. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 10A05-T. have stock available?
There is no stock from authorised distributors for 10A05-T..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10A05-T. often in real-time on the comparison pages.
What if I can't find stock of 10A05-T.?
You can fill out our help required form which you can use to request a quote for 10A05-T. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.