Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.76
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.92
|
2,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.89
|
2,500
in stock
|
Buy Now | |
element14
from US$0.93
|
2,500
in stock
|
Buy Now | |
Schukat Electronic
from US$1.01
|
1,350
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.26
|
30
in stock
|
Buy Now | |
Avnet Abacus
-
|
10,000
in stock
|
Buy Now | |
Future Electronics
from US$0.86
|
-
|
Buy Now | |
Avnet America
from US$0.76
|
-
|
Buy Now | |
RS Americas
from US$1.13
|
-
|
Buy Now | |
TTI Europe
from US$0.83
|
-
|
Buy Now |
Rated Voltage (DC) (V) | 10 |
---|---|
Capacitance (µF) | 150 |
Body Type | Surface mount type (rectangular style) |
E.S.R.-1 (Max. Value) (mΩ) | 15 |
Polarity Type | Polar |
Rated Voltage (V) | 10 |
Operating Temperature Range (°C) | -55 to 105 |
Permissible Ripple Current (Rms) (mA) | 3600 |
Endurance (h) | 2000 |
Leakage Current (Max.) (μA) | 150 |
Tolerance on Capacitance (%) | -20 to 20 |
Length * Width (mm) | 7.3 * 4.3 |
Temperature Range (°C) | -55 to 105 |
Height (mm) | 2.8 |
Endurance@Temp.-1 | 2000h@105°C |
Size Code | D3L |
Rated Ripple Current-1 (mArms) | 3600 |
Rated Ripple Current-1 (temp.) (°C) | 45 |
Rated Ripple Current-1 (freq.) (kHz) | 100 |
ESR (mΩ) | 15 |
ESR Frequency (kHz) | 100 |
Leakage Current [Max.] (μA) | 150 |
Dissipation Factor [Max.] | 0.1 |
Body Length (mm) | 7.3 |
Body Width (mm) | 4.3 |
Body Height (mm) | 2.8 |
Minimum packaging quantity (piece) | 2500 |
Forming & Packaging Feature | Embossed carrier taping (reel packing) |
Cap, 150Uf, 10V, 20%, 2917 | Newark Electronics |
CAP, 150UF, 10V, 20%, 2917 | element14 |
POSCAP TPF 150uF 10V 7,3x4,3x2,8mm | Schukat Electronic |
Capacitor: tantalum-polymer | Transfer Multisort Elektronik |
Tantalum Polymer Capacitor, 150 uF, 10 V, � 20%, D3L, 15 mohm, 2917 [7343-28 Metric] | Avnet Abacus |
TPF Series 150 uF â–’20 % 10 V Surface Mount Polymer Solid Tantalum Capacitor | Future Electronics |
Tantalum Polymer Capacitor, 150 uF, 10 V, ± 20%, D3L, 15 mohm, 2917 [7343-28 Metric] | Avnet America |
150uF Solid Polymer Tantalum Capacitor, 10 V +/-20%, POSCAP Series | Panasonic Electronic Components 10TPF150ML | RS Americas |
150UF 10V 20% D3L/D LOW ESR | TTI Europe |
Where can I find additional details, specifications and documents for a 10TPF150ML?
Additional datasheets, footprints and schematics for 10TPF150ML are listed on our Part Details page. You can also find images and similar parts to 10TPF150ML on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10TPF150ML on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10TPF150ML price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10TPF150ML fall under?
The 10TPF150ML is listed under Capacitors > Polymer Capacitors > POSCAPâ„¢ Tantalum-Polymer > TPF Series.
Can I view similar or alternative parts?
You can view similar parts to 10TPF150ML when available in the TPF Series range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10TPF150ML you can contact the distributor directly for product support, shipping queries etc.
Is the 10TPF150ML RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 10TPF150ML have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Schukat Electronic and Transfer Multisort Elektronik have stock available or on a lead time for 10TPF150ML.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10TPF150ML often in real-time on the comparison pages.
What if I can't find stock of 10TPF150ML?
You can fill out our help required form which you can use to request a quote for 10TPF150ML from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.