Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.17
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.87
|
No stock
|
Buy Now | |
TTI Europe
from US$0.27
|
4,000
in stock
|
Buy Now | |
Distrelec
from US$0.39
|
3,500
in stock
|
Buy Now | |
Future Electronics
from US$0.26
|
2,000
in stock
|
Buy Now | |
Schukat Electronic
from US$0.30
|
275
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.46
|
100
in stock
|
Buy Now | |
Chip One Stop
from US$0.17
|
1
in stock
|
Buy Now | |
Avnet Abacus
-
|
4,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.39
|
-
|
Buy Now | |
Avnet America
from US$0.28
|
-
|
Buy Now | |
RS Americas
from US$0.41
|
-
|
Buy Now | |
element14
from US$0.43
|
-
|
Buy Now | |
Farnell
from US$0.43
|
-
|
Buy Now |
Rated Voltage (DC) (V) | 10 |
---|---|
Capacitance (µF) | 33 |
Body Type | Surface mount type (rectangular style) |
E.S.R.-1 (Max. Value) (mΩ) | 70 |
Polarity Type | Polar |
Rated Voltage (V) | 10 |
Operating Temperature Range (°C) | -55 to 105 |
Permissible Ripple Current (Rms) (mA) | 1100 |
Endurance (h) | 1000 |
Leakage Current (Max.) (μA) | 33 |
Tolerance on Capacitance (%) | -20 to 20 |
Length * Width (mm) | 3.5 * 2.8 |
Temperature Range (°C) | -55 to 105 |
Height (mm) | 1.9 |
Endurance@Temp.-1 | 1000h@105°C |
Size Code | B2 |
Rated Ripple Current-1 (mArms) | 1100 |
Rated Ripple Current-1 (temp.) (°C) | 45 |
Rated Ripple Current-1 (freq.) (kHz) | 100 |
ESR (mΩ) | 70 |
ESR Frequency (kHz) | 100 |
Leakage Current [Max.] (μA) | 33 |
Dissipation Factor [Max.] | 0.08 |
Body Length (mm) | 3.5 |
Body Width (mm) | 2.8 |
Body Height (mm) | 1.9 |
Minimum packaging quantity (piece) | 2000 |
Forming & Packaging Feature | Embossed carrier taping (reel packing) |
33UF 10V 20% B2/B LOW ESR | TTI Europe |
Panasonic Tantalum Capacitor 33uF 10V 20% 70mOhm | Distrelec |
TPB Series 33 uF â–’20 % 10 V Surface Mount Polymer Solid Tantalum Capacitor | Future Electronics |
POSCAP TPB 33uF 10V 3,5x2,8x1,9mm | Schukat Electronic |
Capacitor: tantalum-polymer | Transfer Multisort Elektronik |
Tantalum Polymer Capacitor, 33 uF, 10 V, � 20%, B2, 70 mohm, 1411 [3528-19 Metric] | Avnet Abacus |
Capacitor Tantalum TPB series 10V 33uF | RS |
Cap, 33Îœf, 10V, 20% Rohs Compliant: Yes |Panasonic 10TPB33M | Newark Electronics |
Tantalum Polymer Capacitor, 33 uF, 10 V, ± 20%, B2, 70 mohm, 1411 [3528-19 Metric] | Avnet America |
33uF Solid Polymer Tantalum Capacitor, 10 V +/-20%, POSCAP Series | Panasonic Electronic Components 10TPB33M | RS Americas |
CAP, 33µF, 10V, 20% | element14 |
Where can I find additional details, specifications and documents for a 10TPB33M?
Additional datasheets, footprints and schematics for 10TPB33M are listed on our Part Details page. You can also find images and similar parts to 10TPB33M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10TPB33M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10TPB33M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10TPB33M fall under?
The 10TPB33M is listed under Capacitors > Polymer Capacitors > POSCAPâ„¢ Tantalum-Polymer > TPB Series.
Can I view similar or alternative parts?
You can view similar parts to 10TPB33M when available in the TPB Series range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10TPB33M you can contact the distributor directly for product support, shipping queries etc.
Is the 10TPB33M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 10TPB33M have stock available?
Authorised distributors including TTI Europe, Distrelec, Future Electronics, Schukat Electronic and Transfer Multisort Elektronik have stock available or on a lead time for 10TPB33M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10TPB33M often in real-time on the comparison pages.
What if I can't find stock of 10TPB33M?
You can fill out our help required form which you can use to request a quote for 10TPB33M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.