Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Rated Voltage (DC) (V) | 10 |
---|---|
Capacitance (µF) | 150 |
Body Type | Surface mount type (rectangular style) |
E.S.R.-1 (Max. Value) (mΩ) | 15 |
Polarity Type | Polar |
Rated Voltage (V) | 10 |
Operating Temperature Range (°C) | -55 to 125 |
Permissible Ripple Current (Rms) (mA) | 3600 |
Endurance (h) | 1000 |
Leakage Current (Max.) (μA) | 150 |
Tolerance on Capacitance (%) | -20 to 20 |
Length * Width (mm) | 7.3 * 4.3 |
Temperature Range (°C) | -55 to 125 |
Height (mm) | 2.8 |
Endurance@Temp.-1 | 1000h@125°C |
Size Code | D3L |
Rated Ripple Current-1 (mArms) | 3600 |
Rated Ripple Current-1 (temp.) (°C) | 45 |
Rated Ripple Current-1 (freq.) (kHz) | 100 |
ESR (mΩ) | 15 |
ESR Frequency (kHz) | 100 |
Leakage Current [Max.] (μA) | 150 |
Dissipation Factor [Max.] | 0.1 |
Body Length (mm) | 7.3 |
Body Width (mm) | 4.3 |
Body Height (mm) | 2.8 |
Minimum packaging quantity (piece) | 2500 |
Forming & Packaging Feature | Embossed carrier taping (reel packing) |
Tantalum Capacitors Polymer 150uF 10VDC D3L CASE 20% 0.015 Ohm | Future Electronics |
Poscap Tce Series Rohs Compliant: Yes |Panasonic 10TCF150ML | Newark Electronics |
Tantalum Polymer Capacitor, 150 uF, 10 V, ± 20%, D3L, 15 mohm, 2917 [7343-28 Metric] | Avnet America |
CAP, 150µF, 10V, 20% | element14 |
Where can I find additional details, specifications and documents for a 10TCF150ML?
Additional datasheets, footprints and schematics for 10TCF150ML are listed on our Part Details page. You can also find images and similar parts to 10TCF150ML on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10TCF150ML on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10TCF150ML price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10TCF150ML fall under?
The 10TCF150ML is listed under Capacitors > Polymer Capacitors > POSCAP™ Tantalum-Polymer > TC Series.
Can I view similar or alternative parts?
You can view similar parts to 10TCF150ML when available in the TC Series range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10TCF150ML you can contact the distributor directly for product support, shipping queries etc.
Is the 10TCF150ML RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 10TCF150ML have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for 10TCF150ML.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10TCF150ML often in real-time on the comparison pages.
What if I can't find stock of 10TCF150ML?
You can fill out our help required form which you can use to request a quote for 10TCF150ML from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.