10IHE1 EMC / RFI Suppression by TE Connectivity

POWER LINE FILTER EMI 10A 250VAC QC

Status: Unknown
Series: IH Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$3.10

Distributor Stock
Logo for Farnell
Farnell
from US$9.74
No stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$10.60
3,494
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$7.61
3,494
in stock
Buy Now
Logo for TE Store
TE Store
from US$15.33
108
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$3.10
35
in stock
Buy Now
Logo for Heilind Electronics
Heilind Electronics
-
180
in stock
Buy Now
Logo for Heilind Electronics Asia
Heilind Electronics Asia
-
60
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$8.89
-
Buy Now
Logo for RS Americas
RS Americas
from US$12.72
-
Buy Now
Logo for element14
element14
from US$9.81
-
Buy Now
Logo for Sager
Sager
-
-
Buy Now

Specifications

Capacitance -
Voltage Rating 250VAC
Filter Type EMI
Current Rating 10A
Filter Terminals Quick Connect
Inductance Min -
Leakage Current Max 5µA
Product Range IH Series
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

AC Power Entry Modules Inlet Med Filtr Fl 10A | Rapid Electronics
10IHE1=F8465 Filter Type: Medical Filter Shield Type: Complete Shield Device Safety Features: Locking Socket & Shrouded Output Filter Mode of Operation: 2 MOPP Leakage Current (Max) (120VAC, 60Hz): 3 µA Medical Complete Shield Locking Socket & Shrouded Output 2 MOPP | Iec Filtered Inlets & Corcom Ih Series | Part Number: 10IHE1 | Internal Number: 6-1609157-8 | TE Connectivity | TE Store
Power Line Filter, Emi, 10A, 250Vac, Qc | Newark Electronics
6-1609157-8 10IHE1=F8465 | Heilind Electronics
Corcom | RS Americas
POWER LINE FILTER, EMI, 10A, 250VAC, QC | element14
AC Power Entry Modules Inlet, Med Filtr Fl, 10A | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 10IHE1?

Additional datasheets, footprints and schematics for 10IHE1 are listed on our Part Details page. You can also find images and similar parts to 10IHE1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 10IHE1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10IHE1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 10IHE1 fall under?

The 10IHE1 is listed under Passive Components > EMC / RFI Suppression > Suppression Filters.

Can I view similar or alternative parts?

You can view similar parts to 10IHE1 when available in the Suppression Filters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 10IHE1 you can contact the distributor directly for product support, shipping queries etc.

Is the 10IHE1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 10IHE1 have stock available?

Authorised distributors including Rapid Electronics, Chip One Stop, TE Store, Newark Electronics and Heilind Electronics have stock available or on a lead time for 10IHE1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 10IHE1 often in real-time on the comparison pages.

What if I can't find stock of 10IHE1?

You can fill out our help required form which you can use to request a quote for 10IHE1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay