Status: | Unknown |
---|---|
Series: | EJT Series |
RoHS: | Unknown |
Prices starting from US$16.64
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$20.56
|
No stock
|
Buy Now | |
Newark Electronics
from US$22.21
|
228
in stock
|
Buy Now | |
Rapid Electronics
from US$21.07
|
228
in stock
|
Buy Now | |
Chip One Stop
from US$18.30
|
228
in stock
|
Buy Now | |
TE Store
from US$40.64
|
133
in stock
|
Buy Now | |
Heilind Electronics
from US$22.03
|
90
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$22.03
|
30
in stock
|
Buy Now | |
Avnet America
from US$16.64
|
-
|
Buy Now | |
RS Americas
from US$26.34
|
-
|
Buy Now | |
element14
from US$19.90
|
-
|
Buy Now | |
TTI Europe
from US$18.97
|
-
|
Buy Now |
Capacitance | - |
---|---|
Voltage Rating | 250VAC |
Filter Type | EMI RFI |
Current Rating | 10A |
Filter Terminals | Wire Leaded |
Inductance Min | - |
Leakage Current Max | 430µA |
Product Range | EJT Series |
SVHC | No SVHC (27-Jun-2018) |
10Ejt8F=F8144D |Corcom Te Connectivity 10EJT8F | Newark Electronics |
AC Power Entry Modules 10EJT8F=F8144D | Rapid Electronics |
10EJT8F=F8144D Filter Type: Power Line Product Orientation: Vertical Leakage Current (Max) (120VAC, 60Hz): 250 µA Current Rating: 10 A Output Termination Type: Wire Lead Power Line Vertical 250 µA 10 A | Iec Filtered Inlets & Corcom Ejt Series | Part Number: 10EJT8F | Internal Number: 4-1609157-8 | TE Connectivity | TE Store |
4-1609157-8 10EJT8F=F8144D EMI INLET FILTER, WIRE LEAD | Heilind Electronics |
EJT Power Inlet Filter Module 10A Wire leads Output Flange Mount | Avnet America |
CORCOM EJT Series IEC inlet Filter Extended flange 10 Current rating Wire Leads | TE Connectivity 10EJT8F | RS Americas |
POWER LINE FILTER, 10A, 430UA, 250VAC | element14 |
10A 250V | TTI Europe |
Where can I find additional details, specifications and documents for a 10EJT8F?
Additional datasheets, footprints and schematics for 10EJT8F are listed on our Part Details page. You can also find images and similar parts to 10EJT8F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10EJT8F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10EJT8F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10EJT8F fall under?
The 10EJT8F is listed under Passive Components > EMC / RFI Suppression > Suppression Filters.
Can I view similar or alternative parts?
You can view similar parts to 10EJT8F when available in the Suppression Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10EJT8F you can contact the distributor directly for product support, shipping queries etc.
Is the 10EJT8F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 10EJT8F have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, TE Store and Heilind Electronics have stock available or on a lead time for 10EJT8F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10EJT8F often in real-time on the comparison pages.
What if I can't find stock of 10EJT8F?
You can fill out our help required form which you can use to request a quote for 10EJT8F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.