Status: | Unknown |
---|---|
Series: | EJT Series |
RoHS: | Unknown |
Prices starting from US$9.94
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$9.94
|
No stock
|
Buy Now | |
TE Store
from US$27.82
|
54
in stock
|
Buy Now | |
Newark Electronics
from US$16.47
|
25
in stock
|
Buy Now | |
Rapid Electronics
from US$14.22
|
25
in stock
|
Buy Now | |
Chip One Stop
from US$16.00
|
25
in stock
|
Buy Now | |
Avnet America
from US$13.64
|
-
|
Buy Now | |
RS Americas
from US$21.53
|
-
|
Buy Now |
Capacitance | 0.1016µF |
---|---|
Voltage Rating | 250VAC |
Filter Type | EMI RFI |
Current Rating | 10A |
Filter Terminals | Wire Leaded |
Inductance Min | 360µH |
Leakage Current Max | 430µA |
Product Range | EJT Series |
SVHC | No SVHC (27-Jun-2018) |
10EJT8=F8144 Filter Type: Power Line Product Orientation: Vertical Leakage Current (Max) (120VAC, 60Hz): 250 µA Leakage Current (Max) (250VAC, 50Hz): 430 µA Current Rating: 10 A Power Line Vertical 250 µA 430 µA | Iec Filtered Inlets & Corcom Ejt Series | Part Number: 10EJT8 | Internal Number: 2-6609006-9 | TE Connectivity | TE Store |
10Ejt8=F8144 |Corcom Te Connectivity 10EJT8 | Newark Electronics |
Power Line Filters 10EJT8 POWER ENTRY EP | Rapid Electronics |
AMP2-6609006-9 | Avnet America |
Filter, 10EJT8=F8144 | TE Connectivity 10EJT8 | RS Americas |
Where can I find additional details, specifications and documents for a 10EJT8?
Additional datasheets, footprints and schematics for 10EJT8 are listed on our Part Details page. You can also find images and similar parts to 10EJT8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10EJT8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10EJT8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10EJT8 fall under?
The 10EJT8 is listed under Passive Components > EMC / RFI Suppression > Suppression Filters.
Can I view similar or alternative parts?
You can view similar parts to 10EJT8 when available in the Suppression Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10EJT8 you can contact the distributor directly for product support, shipping queries etc.
Is the 10EJT8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 10EJT8 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Avnet America have stock available or on a lead time for 10EJT8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10EJT8 often in real-time on the comparison pages.
What if I can't find stock of 10EJT8?
You can fill out our help required form which you can use to request a quote for 10EJT8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.