Status: | Unknown |
---|---|
Series: | EJT Series |
RoHS: | Unknown |
Prices starting from US$14.10
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$16.38 |
No stock
|
Buy Now | |
Newark Electronics | US$18.27 |
318
|
Buy Now | |
Rapid Electronics | US$18.96 |
318
|
Buy Now | |
Chip One Stop | US$16.50 |
318
|
Buy Now | |
Heilind Electronics | US$18.67 |
88
|
Buy Now | |
Heilind Electronics Asia | US$18.67 |
29
|
Buy Now | |
Avnet America | US$14.10 |
-
|
Buy Now | |
RS Americas | US$23.93 |
-
|
Buy Now | |
element14 | US$17.20 |
-
|
Buy Now |
Capacitance | - |
---|---|
Voltage Rating | 250VAC |
Filter Type | EMI RFI |
Current Rating | 10A |
Filter Terminals | Quick Connect |
Inductance Min | - |
Leakage Current Max | 430µA |
Product Range | EJT Series |
SVHC | No SVHC (27-Jun-2018) |
10Ejt1F=F8136B |Corcom Te Connectivity 10EJT1F | Newark Electronics |
AC Power Entry Modules 10EJT1F=F8136B | Rapid Electronics |
4-1609157-3 10EJT1F=F8136B EMI INLET FILTER, QC TERM | Heilind Electronics |
10EJT1F=F8136B | Avnet America |
EJT Series IEC inlet Filter Extended flange .250 spade term 10 Current rating | TE Connectivity 10EJT1F | RS Americas |
POWER LINE FILTER, 10A, 430UA, 250VAC | element14 |
Where can I find additional details, specifications and documents for a 10EJT1F?
Additional datasheets, footprints and schematics for 10EJT1F are listed on our Part Details page. You can also find images and similar parts to 10EJT1F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10EJT1F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10EJT1F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10EJT1F fall under?
The 10EJT1F is listed under Passive Components > EMC / RFI Suppression > Suppression Filters.
Can I view similar or alternative parts?
You can view similar parts to 10EJT1F when available in the Suppression Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10EJT1F you can contact the distributor directly for product support, shipping queries etc.
Is the 10EJT1F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 10EJT1F have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Heilind Electronics and Heilind Electronics Asia have stock available or on a lead time for 10EJT1F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10EJT1F often in real-time on the comparison pages.
What if I can't find stock of 10EJT1F?
You can fill out our help required form which you can use to request a quote for 10EJT1F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.