10EEB1 EMC / RFI Suppression by TE Connectivity

FILTER INLET IEC 10A

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$11.58

Distributor Stock
Logo for Farnell
Farnell
from US$11.58
147
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$14.57
147
in stock
Buy Now
Logo for element14
element14
from US$12.80
147
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$14.27
-
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now

Specifications

Capacitance 48500pF
Voltage Rating 250VAC
Filter Type IEC Mains
Current Rating 10A
Filter Terminals Quick Connect
Inductance Min 350µH
Leakage Current Max 380µA
Product Range -
SVHC No SVHC (27-Jun-2018)
Approval Bodies CSA UL VDE
External Depth 54.6mm
External Length / Height 20.6mm
External Width 50.3mm
Leakage Current 0.38mA
No. of Phases Single Phase
Voltage Rating VAC 250V

Alternative Descriptions

Filter, Inlet, Iec, 10A | Newark Electronics
FILTER, INLET, IEC, 10A | element14
Filter, Gen. Purp.,RFI Line,1 Ph, Op-V 250VAC, Curr 10A, Flange Mnt,2250VDC (L-G) | TE Connectivity 10EEB1 | RS Americas
CORCOM PRODUCT GUIDE | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 10EEB1?

Additional datasheets, footprints and schematics for 10EEB1 are listed on our Part Details page. You can also find images and similar parts to 10EEB1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 10EEB1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10EEB1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 10EEB1 fall under?

The 10EEB1 is listed under Passive Components > EMC / RFI Suppression > Suppression Filters.

Can I view similar or alternative parts?

You can view similar parts to 10EEB1 when available in the Suppression Filters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 10EEB1 you can contact the distributor directly for product support, shipping queries etc.

Is the 10EEB1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 10EEB1 have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Avnet America have stock available or on a lead time for 10EEB1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 10EEB1 often in real-time on the comparison pages.

What if I can't find stock of 10EEB1?

You can fill out our help required form which you can use to request a quote for 10EEB1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay