Status: | Unknown |
---|---|
Series: | ED Series |
RoHS: | Unknown |
Product Range | ED Series |
---|---|
Gender | Plug |
Voltage Rating | 250VAC |
Current Rating | 10A |
Connector Mounting | Flange Mount |
Contact Termination Type | Quick Connect |
Capacitance | 101.5nF |
Filter Type | EMI RFI |
10ED1C=F7433 S0 Filter Type: Power Line Product Orientation: Right Angle Leakage Current (Max) (120VAC, 60Hz): 220 µA Leakage Current (Max) (250VAC, 50Hz): 380 µA Current Rating: 10 A Power Line Right Angle 220 µA 380 µA | Iec Filtered Inlets & Corcom Ed Series | Part Number: 10ED1C | Internal Number: 1-6609016-7 | TE Connectivity | TE Store |
Iec Filter, Standard, 10A, 250Vac, Qc | Newark Electronics |
1-6609016-7 10ED1C=F7433 S0 | Heilind Electronics |
Power Line Filter 50Hz/60Hz 10A 250VAC Faston Flange Mount | Avnet America |
Where can I find additional details, specifications and documents for a 10ED1C?
Additional datasheets, footprints and schematics for 10ED1C are listed on our Part Details page. You can also find images and similar parts to 10ED1C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10ED1C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10ED1C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10ED1C fall under?
The 10ED1C is listed under Connectors > Power Entry Connectors > Power Entry Connectors.
Can I view similar or alternative parts?
You can view similar parts to 10ED1C when available in the Power Entry Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10ED1C you can contact the distributor directly for product support, shipping queries etc.
Is the 10ED1C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 10ED1C have stock available?
Authorised distributors including TE Store, Newark Electronics, Heilind Electronics, Heilind Electronics Asia and Avnet America have stock available or on a lead time for 10ED1C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10ED1C often in real-time on the comparison pages.
What if I can't find stock of 10ED1C?
You can fill out our help required form which you can use to request a quote for 10ED1C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.