109S074UL Fans & Cooling Devices by Sanyo Denki

AXIAL FAN 120MM 115VAC 210mA

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$18.10

Distributor Stock
Logo for Farnell
Farnell
from US$28.17
No stock
Buy Now
Logo for Sager
Sager
from US$34.99
81
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$18.10
20
in stock
Buy Now
Logo for Carlton-Bates
Carlton-Bates
from US$57.84
-
Buy Now

Specifications

Supply Voltage 115V
Current Type AC
Fan Frame Size 120mm
External Depth 38mm
Noise Rating 45dBA
Flow Rate - Imperial 102.5cu.ft/min
Flow Rate - Metric 2.9m³/min
Bearing Type Ball
IP Rating -

Alternative Descriptions

AC Fans AC Axial Fan, 120x120x38mm, 115VAC, San Ace | Sager
AC Tubeaxial Fan, 115 VAC 50/60Hz, 18/16 w, 120mm sq. | Carlton-Bates


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 109S074UL?

Additional datasheets, footprints and schematics for 109S074UL are listed on our Part Details page. You can also find images and similar parts to 109S074UL on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 109S074UL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 109S074UL price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 109S074UL fall under?

The 109S074UL is listed under Electronic & Electrical Components > Fans & Cooling Devices > Axial Fans.

Can I view similar or alternative parts?

You can view similar parts to 109S074UL when available in the Axial Fans range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 109S074UL you can contact the distributor directly for product support, shipping queries etc.

Is the 109S074UL RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 109S074UL have stock available?

Authorised distributors including Sager, Chip One Stop, Carlton-Bates and Farnell have stock available or on a lead time for 109S074UL.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 109S074UL often in real-time on the comparison pages.

What if I can't find stock of 109S074UL?

You can fill out our help required form which you can use to request a quote for 109S074UL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay