109S072UL Fans & Cooling Devices by Sanyo Denki

AXIAL FAN AC 120MM 230V 102.5CFM

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$17.72

Distributor Stock
Logo for Farnell
Farnell
from US$29.35
No stock
Buy Now
Logo for Sager
Sager
from US$34.99
120
in stock
Buy Now
Logo for CoreStaff
CoreStaff
from US$17.72
69
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$18.80
20
in stock
Buy Now
Logo for EAO UK
EAO UK
-
74
in stock
Buy Now
Logo for element14
element14
from US$22.52
-
Buy Now
Logo for Carlton-Bates
Carlton-Bates
from US$57.84
-
Buy Now

Specifications

Supply Voltage 230V
Current Type AC
Fan Frame Size 120mm
External Depth 38mm
Noise Rating 45dBA
Flow Rate - Imperial 102.5cu.ft/min
Flow Rate - Metric 2.9m³/min
Bearing Type Ball

Alternative Descriptions

AC Fans AC Axial Fan, 120x120x38mm, 230VAC, San Ace | Sager
FAN AC 230V 119MM BY 38MM F/S | EAO UK
AC Tubeaxial Fan, 230 VAC 50/60Hz, 18/16 w, 120mm sq. | Carlton-Bates


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 109S072UL?

Additional datasheets, footprints and schematics for 109S072UL are listed on our Part Details page. You can also find images and similar parts to 109S072UL on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 109S072UL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 109S072UL price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 109S072UL fall under?

The 109S072UL is listed under Electronic & Electrical Components > Fans & Cooling Devices > Axial Fans.

Can I view similar or alternative parts?

You can view similar parts to 109S072UL when available in the Axial Fans range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 109S072UL you can contact the distributor directly for product support, shipping queries etc.

Is the 109S072UL RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 109S072UL have stock available?

Authorised distributors including Sager, CoreStaff, Chip One Stop, EAO UK and element14 have stock available or on a lead time for 109S072UL.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 109S072UL often in real-time on the comparison pages.

What if I can't find stock of 109S072UL?

You can fill out our help required form which you can use to request a quote for 109S072UL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay