109R0824H4021 Fans & Blowers by Sanyo Denki

DC AXIAL FAN, 36.4CU.FT/MIN, BALL, 80MM

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$11.84

Distributor Stock
Logo for RS
RS
from US$11.84
190
in stock
Buy Now
Logo for element14
element14
from US$11.90
21
in stock
Buy Now
Logo for Farnell
Farnell
from US$15.99
21
in stock
Buy Now
Logo for EAO UK
EAO UK
-
20
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now
Logo for Carlton-Bates
Carlton-Bates
-
-
Buy Now

Specifications

RoHS Compliant YES

Alternative Descriptions

Sanyo Denki San Ace 109R Series Axial F | RS
FAN DC 24V 80MM BY 25MM | EAO UK
Dc Axial Fan, 36.4Cu.ft/Min, Ball, 80Mm Rohs Compliant: Yes |Sanyo Denki 109R0824H4021 | Newark Electronics
DC Tubeaxial Fan, 24 VDC, 1.68 w, 36.4 CFM, 80mm sq. | Carlton-Bates


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 109R0824H4021?

Additional datasheets, footprints and schematics for 109R0824H4021 are listed on our Part Details page. You can also find images and similar parts to 109R0824H4021 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 109R0824H4021 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 109R0824H4021 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 109R0824H4021 fall under?

The 109R0824H4021 is listed under Cooling & Thermal Management > Fans & Blowers > Axial Fans.

Can I view similar or alternative parts?

You can view similar parts to 109R0824H4021 when available in the Axial Fans range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 109R0824H4021 you can contact the distributor directly for product support, shipping queries etc.

Is the 109R0824H4021 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 109R0824H4021 have stock available?

Authorised distributors including RS, element14, Farnell, EAO UK and Newark Electronics have stock available or on a lead time for 109R0824H4021.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 109R0824H4021 often in real-time on the comparison pages.

What if I can't find stock of 109R0824H4021?

You can fill out our help required form which you can use to request a quote for 109R0824H4021 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay