Status: | Unknown |
---|---|
Series: | San Ace 60 Series |
RoHS: | Unknown |
Supply Voltage | 12VDC |
---|---|
Current Type | DC |
Fan Frame Size | 60mm |
External Depth | 25mm |
Noise Rating | 44dBA |
Flow Rate - Imperial | 37.1cu.ft/min |
Flow Rate - Metric | 1.06m³/min |
Bearing Type | Ball |
Power Connection Type | 4 Lead Wires PWM Control Sensor Output |
Current Rating | 470mA |
Product Range | San Ace 60 Series |
Power Rating | 5.64W |
IP Rating | - |
SVHC | No SVHC (12-Jan-2017) |
AXIAL FAN, 60MM, 12VDC, 37.1CFM, 44DBA | element14 |
Axial Fan, 60Mm, 12Vdc, 37.1Cfm, 44Dba | Newark Electronics |
DC Tubeaxial Fan, 12 VDC, 5.64 w, 37.1 CFM, 60mm sq. | Carlton-Bates |
Where can I find additional details, specifications and documents for a 109R0612P4J03?
Additional datasheets, footprints and schematics for 109R0612P4J03 are listed on our Part Details page. You can also find images and similar parts to 109R0612P4J03 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 109R0612P4J03 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 109R0612P4J03 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 109R0612P4J03 fall under?
The 109R0612P4J03 is listed under Electronic & Electrical Components > Fans & Cooling Devices > Axial Fans.
Can I view similar or alternative parts?
You can view similar parts to 109R0612P4J03 when available in the Axial Fans range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 109R0612P4J03 you can contact the distributor directly for product support, shipping queries etc.
Is the 109R0612P4J03 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 109R0612P4J03 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics and Carlton-Bates have stock available or on a lead time for 109R0612P4J03.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 109R0612P4J03 often in real-time on the comparison pages.
What if I can't find stock of 109R0612P4J03?
You can fill out our help required form which you can use to request a quote for 109R0612P4J03 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.