109R0612H402 Fans & Cooling Devices by Sanyo Denki

AXIAL FAN 60MM 12VDC 110mA

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$13.25

Distributor Stock
Logo for Farnell
Farnell
from US$18.07
No stock
Buy Now
Logo for EAO UK
EAO UK
-
49
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$13.25
-
Buy Now
Logo for element14
element14
from US$14.48
-
Buy Now
Logo for Carlton-Bates
Carlton-Bates
-
-
Buy Now

Specifications

Supply Voltage 12V
Current Type DC
Fan Frame Size 60mm
External Depth 25mm
Noise Rating 28dBA
Flow Rate - Imperial 18.7cu.ft/min
Flow Rate - Metric 0.53m³/min
Bearing Type Ball
IP Rating -

Alternative Descriptions

FAN 60X60X25MM 12VDC | EAO UK
Dc Axial Fan, 18.7Cu.ft/Min, Ball, 60Mm Rohs Compliant: Yes |Sanyo Denki 109R0612H402 | Newark Electronics
DC AXIAL FAN, 18.7CU.FT/MIN, BALL, 60MM | Farnell
DC Tubeaxial Fan, 12 VDC, 1.32 w, 18.7 CFM, 60mm sq. | Carlton-Bates


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 109R0612H402?

Additional datasheets, footprints and schematics for 109R0612H402 are listed on our Part Details page. You can also find images and similar parts to 109R0612H402 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 109R0612H402 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 109R0612H402 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 109R0612H402 fall under?

The 109R0612H402 is listed under Electronic & Electrical Components > Fans & Cooling Devices > Axial Fans.

Can I view similar or alternative parts?

You can view similar parts to 109R0612H402 when available in the Axial Fans range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 109R0612H402 you can contact the distributor directly for product support, shipping queries etc.

Is the 109R0612H402 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 109R0612H402 have stock available?

Authorised distributors including EAO UK, Newark Electronics, element14, Farnell and Carlton-Bates have stock available or on a lead time for 109R0612H402.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 109R0612H402 often in real-time on the comparison pages.

What if I can't find stock of 109R0612H402?

You can fill out our help required form which you can use to request a quote for 109R0612H402 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay