109P1324H102 Fans & Cooling Devices by Sanyo Denki

AXIAL FAN 127MM 24VDC 410mA

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$55.43


Distributor Starting From Stock
Logo for Carlton-Bates Carlton-Bates US$110.58
-
Buy Now
Logo for Sager Sager US$68.58
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Supply Voltage 24V
Current Type DC
Fan Frame Size 127mm
External Depth 38mm
Noise Rating 45dBA
Flow Rate - Imperial 134cu.ft/min
Flow Rate - Metric 3.8m³/min
Bearing Type Ball
IP Rating -

Alternative Descriptions

DC Tubeaxial Fan, 24 VDC, 9.84 w, 134 CFM, 127mm sq. | Carlton-Bates
DC Fans DC Axial Fan, 127x127x38mm, 24VDC | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 109P1324H102?

Additional datasheets, footprints and schematics for 109P1324H102 are listed on our Part Details page. You can also find images and similar parts to 109P1324H102 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 109P1324H102 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 109P1324H102 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 109P1324H102 fall under?

The 109P1324H102 is listed under Electronic & Electrical Components > Fans & Cooling Devices > Axial Fans.

Can I view similar or alternative parts?

You can view similar parts to 109P1324H102 when available in the Axial Fans range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 109P1324H102 you can contact the distributor directly for product support, shipping queries etc.

Is the 109P1324H102 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 109P1324H102 have stock available?

Authorised distributors including Carlton-Bates, Sager and Farnell have stock available or on a lead time for 109P1324H102.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 109P1324H102 often in real-time on the comparison pages.

What if I can't find stock of 109P1324H102?

You can fill out our help required form which you can use to request a quote for 109P1324H102 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay