109P0605H702 Fans & Cooling Devices by Sanyo Denki

AXIAL FAN 60MM 5VDC 260mA

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$9.34


Distributor Starting From Stock
Logo for Distrelec Distrelec US$11.66
140
Buy Now
Logo for Chip One Stop Chip One Stop US$13.20
71
Buy Now
Logo for EAO UK EAO UK -
173
Buy Now
Logo for Newark Electronics Newark Electronics US$14.11
-
Buy Now
Logo for element14 element14 US$11.13
-
Buy Now
Logo for Carlton-Bates Carlton-Bates US$15.36
-
Buy Now
Logo for Sager Sager US$9.34
-
Buy Now
Logo for Farnell Farnell US$16.30
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Supply Voltage 5V
Current Type DC
Fan Frame Size 60mm
External Depth 15mm
Noise Rating 32dBA
Flow Rate - Imperial 14.1cu.ft/min
Flow Rate - Metric 0.4m³/min
Bearing Type Ball
Current Rating 260mA

Alternative Descriptions

Sanyo Denki Axial Fan DC Ball 60x60x15mm 5V 24m³/h | Distrelec
Sanyo Denki San Ace 109P Series Axial F | RS
San Ace 109P DC Fan 60x60x15mm 5V 24m3/h | EAO UK
Dc Axial Fan, 14.1Cu.ft/Min, Ball, 60Mm Rohs Compliant: Yes |Sanyo Denki 109P0605H702 | Newark Electronics
DC Tubeaxial Fan, 5 VDC, 1.3 w, 14.1 CFM, 60mm sq. | Carlton-Bates
DC Fans DC Axial Fan, 60x60x15mm, 5VDC | Sager
DC AXIAL FAN, 14.1CU.FT/MIN, BALL, 60MM | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 109P0605H702?

Additional datasheets, footprints and schematics for 109P0605H702 are listed on our Part Details page. You can also find images and similar parts to 109P0605H702 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 109P0605H702 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 109P0605H702 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 109P0605H702 fall under?

The 109P0605H702 is listed under Electronic & Electrical Components > Fans & Cooling Devices > Axial Fans.

Can I view similar or alternative parts?

You can view similar parts to 109P0605H702 when available in the Axial Fans range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 109P0605H702 you can contact the distributor directly for product support, shipping queries etc.

Is the 109P0605H702 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 109P0605H702 have stock available?

Authorised distributors including Distrelec, RS, Chip One Stop, EAO UK and Newark Electronics have stock available or on a lead time for 109P0605H702.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 109P0605H702 often in real-time on the comparison pages.

What if I can't find stock of 109P0605H702?

You can fill out our help required form which you can use to request a quote for 109P0605H702 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay