Status: | Unknown |
---|---|
Series: | San Ace 40 Series |
RoHS: | Unknown |
Prices starting from US$7.74
Distributor | Stock | ||
---|---|---|---|
RS
from US$13.63
|
115
in stock
|
Buy Now | |
element14
from US$11.53
|
25,064
in stock
|
Buy Now | |
Farnell
from US$16.96
|
5,835
in stock
|
Buy Now | |
Newark Electronics
from US$7.74
|
5,750
in stock
|
Buy Now | |
Sager
from US$9.81
|
630
in stock
|
Buy Now | |
Distrelec
from US$13.15
|
114
in stock
|
Buy Now | |
Chip One Stop
from US$11.70
|
3
in stock
|
Buy Now | |
EAO UK
-
|
252
in stock
|
Buy Now | |
Carlton-Bates
from US$16.12
|
-
|
Buy Now |
Supply Voltage | 24V |
---|---|
Current Type | DC |
Fan Frame Size | 40mm |
External Depth | 28mm |
Noise Rating | 37dBA |
Flow Rate - Imperial | 11.3cu.ft/min |
Flow Rate - Metric | 0.32m³/min |
Bearing Type | Ball |
Power Connection Type | 2 Lead Wires |
Current Rating | 95mA |
Product Range | San Ace 40 Series |
Power Rating | 2.28W |
IP Rating | - |
External Height | 40mm |
External Width | 40mm |
Frame Dimensions | 40mm x 40mm x 28mm |
FAN,AXIAL,24VDC,40X40MM | element14 |
Fan,axial,24Vdc,40X40Mm | Newark Electronics |
DC Fans DC Axial Fan, 40x40x28mm, 24VDC | Sager |
Sanyo Denki San Ace 109P Series Axial F | RS |
Sanyo Denki Axial Fan DC Ball 40x40x28mm 24V 19.2m³/h | Distrelec |
FAN DC 24V 40MM BY 28MM PLAST | EAO UK |
DC Tubeaxial Fan, 24 VDC, 2.28 w, 11.3 CFM, 40mm sq. | Carlton-Bates |
Where can I find additional details, specifications and documents for a 109P0424H302?
Additional datasheets, footprints and schematics for 109P0424H302 are listed on our Part Details page. You can also find images and similar parts to 109P0424H302 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 109P0424H302 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 109P0424H302 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 109P0424H302 fall under?
The 109P0424H302 is listed under Electronic & Electrical Components > Fans & Cooling Devices > Axial Fans.
Can I view similar or alternative parts?
You can view similar parts to 109P0424H302 when available in the Axial Fans range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 109P0424H302 you can contact the distributor directly for product support, shipping queries etc.
Is the 109P0424H302 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 109P0424H302 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Sager and RS have stock available or on a lead time for 109P0424H302.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 109P0424H302 often in real-time on the comparison pages.
What if I can't find stock of 109P0424H302?
You can fill out our help required form which you can use to request a quote for 109P0424H302 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.