109P0412G3013 Fans & Cooling Devices by Sanyo Denki

AXIAL FAN 40MM 12VDC 14.8CFM 42DBA

Status: Unknown
Series: San Ace 40 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$10.28

Distributor Stock
Logo for RS
RS
from US$13.48
189
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$15.02
40
in stock
Buy Now
Logo for element14
element14
from US$11.63
40
in stock
Buy Now
Logo for Farnell
Farnell
from US$16.95
40
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$12.08
14
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$22.20
5
in stock
Buy Now
Logo for EAO UK
EAO UK
-
145
in stock
Buy Now
Logo for Carlton-Bates
Carlton-Bates
from US$16.88
-
Buy Now
Logo for Sager
Sager
from US$10.28
-
Buy Now

Specifications

Supply Voltage 12VDC
Current Type DC
Fan Frame Size 40mm
External Depth 28mm
Noise Rating 42dBA
Flow Rate - Imperial 14.8cu.ft/min
Flow Rate - Metric 0.42m³/min
Bearing Type Ball
Power Connection Type 3 Lead Wires Sensor Output
Current Rating 310mA
Product Range San Ace 40 Series
Power Rating 3.72W
IP Rating -
SVHC No SVHC (12-Jan-2017)

Alternative Descriptions

Sanyo Denki San Ace 109P Series Axial f | RS
Axial Fan, 40Mm, 12Vdc, 14.8Cfm, 42Dba | Newark Electronics
AXIAL FAN, 40MM, 12VDC, 14.8CFM, 42DBA | element14
Sanyo Denki Axial Fan DC Ball 40x40x28mm 12V 25.2m³/h | Distrelec
40X40X28MM 12VDC G SPEED FAN WITH PULSE SENSOR | EAO UK
DC Tubeaxial Fan, 12 VDC, 3.72 w, 14.8 CFM, 40mm sq. | Carlton-Bates
DC Fans DC Axial Fan, 40x40x28mm, 12VDC, Groove for Lead, Tachometer | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 109P0412G3013?

Additional datasheets, footprints and schematics for 109P0412G3013 are listed on our Part Details page. You can also find images and similar parts to 109P0412G3013 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 109P0412G3013 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 109P0412G3013 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 109P0412G3013 fall under?

The 109P0412G3013 is listed under Electronic & Electrical Components > Fans & Cooling Devices > Axial Fans.

Can I view similar or alternative parts?

You can view similar parts to 109P0412G3013 when available in the Axial Fans range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 109P0412G3013 you can contact the distributor directly for product support, shipping queries etc.

Is the 109P0412G3013 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 109P0412G3013 have stock available?

Authorised distributors including RS, Newark Electronics, element14, Farnell and Distrelec have stock available or on a lead time for 109P0412G3013.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 109P0412G3013 often in real-time on the comparison pages.

What if I can't find stock of 109P0412G3013?

You can fill out our help required form which you can use to request a quote for 109P0412G3013 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay