Status: | Unknown |
---|---|
Series: | San Ace 120L Series |
RoHS: | Unknown |
Supply Voltage | 12V |
---|---|
Current Type | DC |
Fan Frame Size | 120mm |
External Depth | 38mm |
Noise Rating | 41dBA |
Flow Rate - Imperial | 106cu.ft/min |
Flow Rate - Metric | 3m³/min |
Bearing Type | Ball |
Power Connection Type | 2 Lead Wires |
Current Rating | 400mA |
Product Range | San Ace 120L Series |
Power Rating | - |
IP Rating | - |
SVHC | No SVHC (15-Jun-2015) |
External Height | 120mm |
External Width | 120mm |
Fixing Centres | 104.8mm |
Fixing Hole Diameter | 4.3mm |
Flammability Rating | UL94V-1 |
Frame Dimensions | 120mm x 120mm x 38mm |
Lead Length | 300mm |
Operating life Time | 200000h |
Panel Cutout Diameter | 117mm |
Power Consumption | 4.8W |
Standard | EN609-50 |
Type | Long Life 120mm |
FAN, LONG LIFE, 119MM, 12V | element14 |
Where can I find additional details, specifications and documents for a 109L1212H102?
Additional datasheets, footprints and schematics for 109L1212H102 are listed on our Part Details page. You can also find images and similar parts to 109L1212H102 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 109L1212H102 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 109L1212H102 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 109L1212H102 fall under?
The 109L1212H102 is listed under Electronic & Electrical Components > Fans & Cooling Devices > Axial Fans.
Can I view similar or alternative parts?
You can view similar parts to 109L1212H102 when available in the Axial Fans range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 109L1212H102 you can contact the distributor directly for product support, shipping queries etc.
Is the 109L1212H102 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 109L1212H102 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for 109L1212H102.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 109L1212H102 often in real-time on the comparison pages.
What if I can't find stock of 109L1212H102?
You can fill out our help required form which you can use to request a quote for 109L1212H102 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.