Status: | Unknown |
---|---|
Series: | San Ace 172 Series |
RoHS: | Unknown |
Prices starting from US$42.31
Distributor | Stock | ||
---|---|---|---|
RS
from US$102.44
|
9
in stock
|
Buy Now | |
Sager
from US$42.31
|
138
in stock
|
Buy Now | |
Newark Electronics
from US$70.93
|
70
in stock
|
Buy Now | |
element14
from US$51.83
|
70
in stock
|
Buy Now | |
Farnell
from US$83.86
|
70
in stock
|
Buy Now | |
Chip One Stop
from US$58.80
|
5
in stock
|
Buy Now | |
Carlton-Bates
from US$72.84
|
-
|
Buy Now | |
Distrelec
from US$60.36
|
-
|
Buy Now |
Supply Voltage | 24VDC |
---|---|
Current Type | DC |
Fan Frame Size | 172mm |
External Depth | 51mm |
Noise Rating | 60dBA |
Flow Rate - Imperial | 300cu.ft/min |
Flow Rate - Metric | 8.5m³/min |
Bearing Type | Ball |
Power Connection Type | 2 Lead Wires |
Current Rating | 1.3A |
Product Range | San Ace 172 Series |
Power Rating | 31.2W |
IP Rating | - |
SVHC | No SVHC (12-Jan-2017) |
DC Fans DC Axial Fan, 172x150x51mm Round/Sidecut, 24VDC, Ribless | Sager |
Axial Fan, 172Mm, 24Vdc, 300Cfm, 60Dba | Newark Electronics |
AXIAL FAN, 172MM, 24VDC, 300CFM, 60DBA | element14 |
Sanyo Denki San Ace 109E Series Axial f | RS |
DC Tubeaxial Fan, 24 VDC, 31.2 w, 300 CFM, 172mm Dia | Carlton-Bates |
Sanyo Denki Axial Fan DC x150x51mm 24V 510m³/h | Distrelec |
Where can I find additional details, specifications and documents for a 109E5724K502?
Additional datasheets, footprints and schematics for 109E5724K502 are listed on our Part Details page. You can also find images and similar parts to 109E5724K502 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 109E5724K502 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 109E5724K502 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 109E5724K502 fall under?
The 109E5724K502 is listed under Electronic & Electrical Components > Fans & Cooling Devices > Axial Fans.
Can I view similar or alternative parts?
You can view similar parts to 109E5724K502 when available in the Axial Fans range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 109E5724K502 you can contact the distributor directly for product support, shipping queries etc.
Is the 109E5724K502 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 109E5724K502 have stock available?
Authorised distributors including Sager, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for 109E5724K502.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 109E5724K502 often in real-time on the comparison pages.
What if I can't find stock of 109E5724K502?
You can fill out our help required form which you can use to request a quote for 109E5724K502 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.