109D566X9075F2 Part Information
Details for 109D566X9075F2 by Vishay Intertechnology
Passive Components > Capacitors > Tantalum Capacitors > Leaded Tantalum Capacitors
Featured Distributor
Pricing
Break | Price |
---|---|
25 | 53.4500 |
50 | 47.1700 |
100 | 43.2300 |
Stock Information
Details
Part Downloads
Part Specifications
Capacitance | 56µF |
Voltage Rating | 75V |
Product Range | 109D Series |
Capacitance Tolerance | ± 10% |
Capacitor Terminals | Axial Leaded |
Operating Temperature Min | -55°C |
RoHS Compliant | No |
Alternative Part Descriptions
- TANTALUM CAPACITOR, 56UF, 75V, 3 OHM, 0.1, AXIAL; Capacitance:56µF; Voltage(DC):75V; Capacitance Tolerance:± 10%; Lead Spacing:-; ESR:3ohm; Product Range:109D Series; Operating Temperature Min:-55°C; Operating Temperature Max:85°C RoHS Compliant: No | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 109D566X9075F2?
Additional datasheets, footprints and schematics for 109D566X9075F2 are listed in our Part Details tab. You can also find the 109D566X9075F2 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 109D566X9075F2 in the Pricing & Inventory tab next to part details. You can view 109D566X9075F2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 109D566X9075F2 fall under?
The 109D566X9075F2 is listed under Passive Components > Capacitors > Tantalum Capacitors > Leaded Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 109D566X9075F2 when available in the Leaded Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 109D566X9075F2 you can contact the distributor directly for product support, shipping queries etc.
Is the 109D566X9075F2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 109D566X9075F2 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 109D566X9075F2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 109D566X9075F2 often in real-time on the comparison pages.
What if I can't find stock of 109D566X9075F2?
You can fill out our help required form which you can use to request a quote for 109D566X9075F2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.