109D227X9075K2E3. Capacitors by Vishay Intertechnology

Status: Unknown
Series: 109D Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$74.28

Distributor Stock
Logo for Avnet America
Avnet America
from US$74.28
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 220µF
Voltage Rating 75V
Product Range 109D Series
Capacitance Tolerance ± 10%
Capacitor Terminals Axial Leaded
Operating Temperature Min -55°C
Operating Temperature Max 85°C
ESR 2.2ohm
RoHS Compliant Yes

Alternative Descriptions

Tantalum Capacitor, 220 uF, 75 V, ± 10%, -55 °C, 125 °C, Axial Leaded | Avnet America
Tantalum Capacitor, 220 uF, 75 V, � 10%, -55 �C, 125 �C, Axial Leaded | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 109D227X9075K2E3.?

Additional datasheets, footprints and schematics for 109D227X9075K2E3. are listed on our Part Details page. You can also find images and similar parts to 109D227X9075K2E3. on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 109D227X9075K2E3. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 109D227X9075K2E3. price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 109D227X9075K2E3. fall under?

The 109D227X9075K2E3. is listed under Passive Components > Capacitors > Tantalum Capacitors > Leaded Tantalum Capacitors.

Can I view similar or alternative parts?

You can view similar parts to 109D227X9075K2E3. when available in the Leaded Tantalum Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 109D227X9075K2E3. you can contact the distributor directly for product support, shipping queries etc.

Is the 109D227X9075K2E3. RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 109D227X9075K2E3. have stock available?

Authorised distributors including Avnet America and Avnet Abacus have stock available or on a lead time for 109D227X9075K2E3..

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 109D227X9075K2E3. often in real-time on the comparison pages.

What if I can't find stock of 109D227X9075K2E3.?

You can fill out our help required form which you can use to request a quote for 109D227X9075K2E3. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay