Status: | Unknown |
---|---|
Series: | 109D Series |
RoHS: | Compliant |
Capacitance | 120µF |
---|---|
Voltage Rating | 50V |
Product Range | 109D Series |
Capacitance Tolerance | ± 10% |
Capacitor Terminals | Axial Leaded |
Operating Temperature Min | -55°C |
RoHS Compliant | Yes |
Tantalum Capacitor, 120Uf, 50V, 2.5 Ohm, 0.1, Axial | Newark Electronics |
Cap Tant Wet 120uF 50V 10% (7.92 X 20.22mm) Axial 2.5 Ohm 125°C Plastic Tray | Avnet America |
Where can I find additional details, specifications and documents for a 109D127X9050F2E3?
Additional datasheets, footprints and schematics for 109D127X9050F2E3 are listed on our Part Details page. You can also find images and similar parts to 109D127X9050F2E3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 109D127X9050F2E3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 109D127X9050F2E3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 109D127X9050F2E3 fall under?
The 109D127X9050F2E3 is listed under Passive Components > Capacitors > Tantalum Capacitors > Leaded Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 109D127X9050F2E3 when available in the Leaded Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 109D127X9050F2E3 you can contact the distributor directly for product support, shipping queries etc.
Is the 109D127X9050F2E3 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 109D127X9050F2E3 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 109D127X9050F2E3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 109D127X9050F2E3 often in real-time on the comparison pages.
What if I can't find stock of 109D127X9050F2E3?
You can fill out our help required form which you can use to request a quote for 109D127X9050F2E3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.