Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Blower Type | Centrifugal |
---|---|
Supply Voltage | 12V |
Current Type | DC |
Fan Frame Size | 76mm |
External Depth | 30mm |
Flow Rate - Metric | 0.36m³/min |
Flow Rate - Imperial | 12.71cu.ft/min |
Noise Rating | 41.5dBA |
IP Rating | - |
Sanyo Denki San Ace 109BD Series Blower | RS |
Centrifugal Blower, 12 VDC, 4.44 w, 12.7 CFM | Carlton-Bates |
Blowers & Centrifugal Fans DC Blower, 76x30mm, 12VDC, Tachometer | Sager |
Where can I find additional details, specifications and documents for a 109BD12HC2?
Additional datasheets, footprints and schematics for 109BD12HC2 are listed on our Part Details page. You can also find images and similar parts to 109BD12HC2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 109BD12HC2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 109BD12HC2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 109BD12HC2 fall under?
The 109BD12HC2 is listed under Cooling & Thermal Management > Fans & Blowers > Blowers.
Can I view similar or alternative parts?
You can view similar parts to 109BD12HC2 when available in the Blowers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 109BD12HC2 you can contact the distributor directly for product support, shipping queries etc.
Is the 109BD12HC2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 109BD12HC2 have stock available?
Authorised distributors including RS, element14, Carlton-Bates, Sager and Farnell have stock available or on a lead time for 109BD12HC2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 109BD12HC2 often in real-time on the comparison pages.
What if I can't find stock of 109BD12HC2?
You can fill out our help required form which you can use to request a quote for 109BD12HC2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.