Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$11.14
Distributor | Stock | ||
---|---|---|---|
RS
from US$18.56
|
2
in stock
|
Buy Now | |
Sager
from US$11.92
|
1,444
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$11.14
|
80
in stock
|
Buy Now | |
CoreStaff
from US$12.31
|
70
in stock
|
Buy Now | |
Distrelec
from US$21.85
|
28
in stock
|
Buy Now | |
Newark Electronics
from US$19.44
|
12
in stock
|
Buy Now | |
element14
from US$16.89
|
12
in stock
|
Buy Now | |
Farnell
from US$24.80
|
12
in stock
|
Buy Now | |
Chip One Stop
from US$11.30
|
10
in stock
|
Buy Now | |
EAO UK
-
|
95
in stock
|
Buy Now | |
Carlton-Bates
from US$20.17
|
-
|
Buy Now |
RoHS Compliant | YES |
---|
Blowers & Centrifugal Fans DC Blower, 52x15mm, 12VDC, Tachometer | Sager |
Fan: DC | Transfer Multisort Elektronik |
Sanyo Denki Blower DC 12V 7.2m³/h 52x51x15mm San Ace 9BC | Distrelec |
Blower, Centrifugal, 0.125M3/Min, 43Dba Rohs Compliant: Yes |Sanyo Denki 109BC12GC7-1 | Newark Electronics |
Sanyo Denki San Ace 109BC Series Blower | RS |
San Ace 109BC DC Blower Fan 52x52x15mm 12V 7.5m3/h Tacho | EAO UK |
Centrifugal Blower, 12 VDC, 1.44 w, 4.4 CFM | Carlton-Bates |
Where can I find additional details, specifications and documents for a 109BC12GC7-1?
Additional datasheets, footprints and schematics for 109BC12GC7-1 are listed on our Part Details page. You can also find images and similar parts to 109BC12GC7-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 109BC12GC7-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 109BC12GC7-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 109BC12GC7-1 fall under?
The 109BC12GC7-1 is listed under Cooling & Thermal Management > Fans & Blowers > Blowers.
Can I view similar or alternative parts?
You can view similar parts to 109BC12GC7-1 when available in the Blowers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 109BC12GC7-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 109BC12GC7-1 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 109BC12GC7-1 have stock available?
Authorised distributors including Sager, Transfer Multisort Elektronik, CoreStaff, Distrelec and Newark Electronics have stock available or on a lead time for 109BC12GC7-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 109BC12GC7-1 often in real-time on the comparison pages.
What if I can't find stock of 109BC12GC7-1?
You can fill out our help required form which you can use to request a quote for 109BC12GC7-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.