1099994-1 Power Systems Connectors by TE Connectivity

CKLE202NTN

Status: Active
Series: -
RoHS: Unknown
Aliases: EN7801-000
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Barrel Type CSA Standard
Copper Palm Yes
Conductor Type Stranded
Conductor Material Copper
Number of Holes 2
Crimp Type CSA
Conductor Size 2AWG
Barrel Length 3.6in
Lug Length 7.5in
Voltage Class ≤ 35kV
NEMA Spacing (2-Hole) Yes
Energized Installation No
Outdoor Use Yes
Free of Lead, Cadmium, Heavy Metals Yes
Die Color Code CSA 24 CU
Product Availability AMERICAS
Type Lug
Material Copper
Technology Compression


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1099994-1?

Additional datasheets, footprints and schematics for 1099994-1 are listed on our Part Details page. You can also find images and similar parts to 1099994-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1099994-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1099994-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1099994-1 fall under?

The 1099994-1 is listed under Power Systems > Power Systems Connectors > Compression Connectors.

Can I view similar or alternative parts?

You can view similar parts to 1099994-1 when available in the Compression Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1099994-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 1099994-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1099994-1 have stock available?

There is no stock from authorised distributors for 1099994-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1099994-1 often in real-time on the comparison pages.

What if I can't find stock of 1099994-1?

You can fill out our help required form which you can use to request a quote for 1099994-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay