Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
UTLX-0-1099899-1,
D17470-000 |
Prices starting from US$1.10
Distributor | Stock | ||
---|---|---|---|
RS Americas
from US$1.10
|
-
|
Buy Now |
Conductor Material | Copper |
---|---|
Conductor Type | Stranded |
Barrel Type | Long |
Number of Holes | 1 |
Lug Width | .45in |
Lug Length | 1.9in |
Conductor Size | 6AWG |
Stud Size | 1/4 |
Voltage Class | ≤ 35kV |
UL Listed | Yes |
CSA Certified | Yes |
Free of Lead, Cadmium, Heavy Metals | Yes |
Energized Installation | No |
Application Type | Power Distribution |
Die Color Code | Blue |
Product Availability | ASIA, AMERICAS |
Technology | Compression |
COMP TERM, CU #6 L BARREL | TE Connectivity 1099899-1 | RS Americas |
Where can I find additional details, specifications and documents for a 1099899-1?
Additional datasheets, footprints and schematics for 1099899-1 are listed on our Part Details page. You can also find images and similar parts to 1099899-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1099899-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1099899-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1099899-1 fall under?
The 1099899-1 is listed under Power Systems > Power Systems Connectors > Compression Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1099899-1 when available in the Compression Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1099899-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1099899-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1099899-1 have stock available?
Authorised distributors including RS Americas have stock available or on a lead time for 1099899-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1099899-1 often in real-time on the comparison pages.
What if I can't find stock of 1099899-1?
You can fill out our help required form which you can use to request a quote for 1099899-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.