Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
UTLX-0-1099898-2,
868620-000 |
Prices starting from US$1.05
Distributor | Stock | ||
---|---|---|---|
RS Americas
from US$1.05
|
-
|
Buy Now |
Conductor Type | Stranded |
---|---|
Barrel Type | Short |
Conductor Material | Copper |
Number of Holes | 1 |
Stud Size | 1/4 |
Lug Length | 1.5in |
Conductor Size | 4AWG |
Lug Width | .5in |
Voltage Class | ≤ 35kV |
UL Listed | Yes |
CSA Certified | Yes |
Free of Lead, Cadmium, Heavy Metals | Yes |
Application Type | Power Distribution |
Energized Installation | No |
Die Color Code | Gray |
Product Availability | ASIA, AMERICAS |
Technology | Compression |
COMP TERM, CU #4 S BARREL | TE Connectivity 1099898-2 | RS Americas |
Where can I find additional details, specifications and documents for a 1099898-2?
Additional datasheets, footprints and schematics for 1099898-2 are listed on our Part Details page. You can also find images and similar parts to 1099898-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1099898-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1099898-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1099898-2 fall under?
The 1099898-2 is listed under Power Systems > Power Systems Connectors > Compression Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1099898-2 when available in the Compression Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1099898-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1099898-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1099898-2 have stock available?
Authorised distributors including RS Americas have stock available or on a lead time for 1099898-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1099898-2 often in real-time on the comparison pages.
What if I can't find stock of 1099898-2?
You can fill out our help required form which you can use to request a quote for 1099898-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.