Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type A | Mains Plug Euro |
---|---|
Connector Type B | Mains Socket Euro x 4 |
Cable Length - Metric | 40m |
Current Rating | - |
Voltage Rating | - |
Jacket Colour | Grey |
Product Range | - |
Cable Length - Imperial | 131ft |
SVHC | No SVHC (17-Dec-2015) |
Cable Assembly Type | Power |
Cable Length | 40m |
Connector Colour | Black |
External Diameter | 260mm |
Lead Length | 40m |
Material | Plastic |
No. of Outlets | 4Outlets |
Outlet Type | Euro |
Plug Type | EU |
Power Cord Connector A | Mains Plug Euro |
Power Cord Connector B | Mains Socket Euro x 4 |
Voltage Rating VAC | 230V |
Mains Extension Reel, 3 Outlet, Uk, 40M | Newark Electronics |
MAINS EXTENSION REEL, 3 OUTLET, UK, 40M | element14 |
Where can I find additional details, specifications and documents for a 1099140001?
Additional datasheets, footprints and schematics for 1099140001 are listed on our Part Details page. You can also find images and similar parts to 1099140001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1099140001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1099140001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1099140001 fall under?
The 1099140001 is listed under Electrical > Power Outlet Strips.
Can I view similar or alternative parts?
You can view similar parts to 1099140001 when available in the Power Outlet Strips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1099140001 you can contact the distributor directly for product support, shipping queries etc.
Is the 1099140001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1099140001 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 1099140001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1099140001 often in real-time on the comparison pages.
What if I can't find stock of 1099140001?
You can fill out our help required form which you can use to request a quote for 1099140001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.