Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
109765-000,
6-1190801-9 |
Lead Plating Material | Tin |
---|---|
Shield Outside Diameter (Max) | .18 in |
Cable Shield Material | Tin, Silver |
Lead Stranding | Stranded |
Lead Color | White/White With Black Stripe |
Pre-Installed Lead Type | 55A0111 |
Conductor Outside Diameter | .3 – .7mm |
Overall Length | 21.5mm, 17mm, .85in, .67in |
Jacket Outside Diameter | 2.54 – 5.2mm, .1 – .205in |
Dielectric Outside Diameter | 3.95mm, .155in |
Pre-Installed Lead Wire Size | 24AWG, .24mm² |
MIL/NAS Specification (MIL-S-83519, NAS-1747) | No |
Government Qualified | No |
Applies To | Coaxial Cable |
Temperature Indicator Type | No |
Temperature Indicator | No |
Product Type | Coax Terminator |
Splice Type | SolderSleeve |
Termination Method | Solder |
Operating Temperature (Max) | 150°C |
Resistance Properties | Immersion Protection |
Solder Sleeves&shield Tubing D-181-3224-90/9 |Raychem Te Connectivity 109765-000 | Newark Electronics |
Cable Accessories Solder Sleeve Shield Terminator | Avnet America |
Solder Sleeves & Shield Tubing D-181-3224-90/9 | Sager |
Where can I find additional details, specifications and documents for a 109765-000?
Additional datasheets, footprints and schematics for 109765-000 are listed on our Part Details page. You can also find images and similar parts to 109765-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 109765-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 109765-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 109765-000 fall under?
The 109765-000 is listed under Harnessing > Interconnect Devices > Coax Cable Termination.
Can I view similar or alternative parts?
You can view similar parts to 109765-000 when available in the Coax Cable Termination range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 109765-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 109765-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 109765-000 have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Avnet America, Sager and Farnell have stock available or on a lead time for 109765-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 109765-000 often in real-time on the comparison pages.
What if I can't find stock of 109765-000?
You can fill out our help required form which you can use to request a quote for 109765-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.