Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.07
Battery Sizes Accepted | D |
---|---|
Battery Terminals | Through Hole |
Contact Material | Steel |
Contact Plating | Nickel Plated Contacts |
RoHS Compliant | Yes |
CONTACT UNIVERSAL BATTERY | Rutronik |
Battery Contact, D, Through Hole | Newark Electronics |
Coin Cell Battery Holders 20MM BATTERY HOLDER DUAL | Future Electronics |
Holder, Battery | Carlton-Bates |
Battery Contacts 1.000 Univ Lf spring | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Pulse Sensor Amped | Adafruit Industries 1093 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 109-3?
Additional datasheets, footprints and schematics for 109-3 are listed on our Part Details page. You can also find images and similar parts to 109-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 109-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 109-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 109-3 fall under?
The 109-3 is listed under Batteries & Chargers > Battery Contacts.
Can I view similar or alternative parts?
You can view similar parts to 109-3 when available in the Battery Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 109-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 109-3 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 109-3 have stock available?
Authorised distributors including Rutronik, Newark Electronics, Future Electronics, RS Americas and Carlton-Bates have stock available or on a lead time for 109-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 109-3 often in real-time on the comparison pages.
What if I can't find stock of 109-3?
You can fill out our help required form which you can use to request a quote for 109-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.