1092D3-125VAC Part Information
Details for 1092D3-125VAC by Visual Communications
Optoelectronics & Displays > Panel Mount Indicators, Bases & Lenses > LED Single Color Indicators
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 3.6900 |
10 | 3.0900 |
25 | 2.5900 |
50 | 2.4100 |
100 | 2.2100 |
250 | 1.9600 |
Stock Information
Details
Part Downloads
Part Specifications
LED Color | Amber |
Operating Voltage | 125VAC |
Mounting Hole Dia | 12.7mm |
Forward Current If | 25mA |
Luminous Intensity | 13cd |
IP / NEMA Rating | Not Rated |
Product Range | 1092 Series |
RoHS Compliant | Yes |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 1092D3-125VAC?
Additional datasheets, footprints and schematics for 1092D3-125VAC are listed in our Part Details tab. You can also find the 1092D3-125VAC image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1092D3-125VAC in the Pricing & Inventory tab next to part details. You can view 1092D3-125VAC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1092D3-125VAC fall under?
The 1092D3-125VAC is listed under Optoelectronics & Displays > Panel Mount Indicators, Bases & Lenses > LED Single Color Indicators.
Can I view similar or alternative parts?
You can view similar parts to 1092D3-125VAC when available in the LED Single Color Indicators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1092D3-125VAC you can contact the distributor directly for product support, shipping queries etc.
Is the 1092D3-125VAC RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 1092D3-125VAC have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 1092D3-125VAC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1092D3-125VAC often in real-time on the comparison pages.
What if I can't find stock of 1092D3-125VAC?
You can fill out our help required form which you can use to request a quote for 1092D3-125VAC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.